Green Cubes Technology Lithium SAFEFlex Chargers | FBC Series FBC-1501

Description
Product Information The Lithium SafeFlex Battery Charger is designed to operate with Material Handling (MH) and Ground Support Equipment (GSE) Lithium-ion batteries. This charger has universal AC power input, supports full Level 3 charging via a CANBus communications with the battery, has a touchscreen display, provides unity power factor with very low iTHD which results in very high charging efficiency, and has the smallest footprint in the MH and GSE charger industry. This charger is offered in 15 KiloWatt (kW) and 30 kW models. Each model supports up to three simultaneous charging ports, and performs voltage auto-detect for each of the charging ports. This charger is scalable down to 5 kW and up to 30 kW, while each module has a default power level of 15 kW. Features and Options Charge up to 3 trucks simultaneously even with different voltages Modular 15 kW and 30 kW models CANBus communications IoT Management via wireless and wired communications Real time performance monitoring via Maestro cloud-based application Easy configuration via touchscreen display Industry’s highest energy density and efficiency, with smallest footprint Model - Power Output - Outputs - Battery Voltage (nominal) - Output Current (maximum) - Anderson Euro Connector - Cable Size FBC-1501 15kW 1 24V 36V 48V 72V 300A 300A 300A 150A A320 A320 A320 A320 4/0 4/0 4/0 2/0 FBC-1503 15kW 3 24V 36V 100A 100A A320 A320 2/0 2/0 FBC-3001 30kW 1 36V 36V 48V 48V 80V 96V 320A 600A 320A 600A 300A 300A A320 A320 (2) A320 A320 (2) A320 A320 4/0 4/0 4/0 4/0 4/0 4/0 see notesee note FBC-3002 30kW 2 36V 48V 300A 300A A320 A320 4/0 4/0 FBC-3003 30kW 3 36V 48V 200A 200A A320 A320 2/0 2/0 Note: This configuration requires dual cables and is not recommended. We recommend using Green Cubes’ proprietary MultiVoltage Battery Technology with our charger which allows fast charging at twice the output voltage.
Request a Quote
Description
Product Information The Lithium SafeFlex Battery Charger is designed to operate with Material Handling (MH) and Ground Support Equipment (GSE) Lithium-ion batteries. This charger has universal AC power input, supports full Level 3 charging via a CANBus communications with the battery, has a touchscreen display, provides unity power factor with very low iTHD which results in very high charging efficiency, and has the smallest footprint in the MH and GSE charger industry. This charger is offered in 15 KiloWatt (kW) and 30 kW models. Each model supports up to three simultaneous charging ports, and performs voltage auto-detect for each of the charging ports. This charger is scalable down to 5 kW and up to 30 kW, while each module has a default power level of 15 kW. Features and Options Charge up to 3 trucks simultaneously even with different voltages Modular 15 kW and 30 kW models CANBus communications IoT Management via wireless and wired communications Real time performance monitoring via Maestro cloud-based application Easy configuration via touchscreen display Industry’s highest energy density and efficiency, with smallest footprint Model - Power Output - Outputs - Battery Voltage (nominal) - Output Current (maximum) - Anderson Euro Connector - Cable Size FBC-1501 15kW 1 24V 36V 48V 72V 300A 300A 300A 150A A320 A320 A320 A320 4/0 4/0 4/0 2/0 FBC-1503 15kW 3 24V 36V 100A 100A A320 A320 2/0 2/0 FBC-3001 30kW 1 36V 36V 48V 48V 80V 96V 320A 600A 320A 600A 300A 300A A320 A320 (2) A320 A320 (2) A320 A320 4/0 4/0 4/0 4/0 4/0 4/0 see notesee note FBC-3002 30kW 2 36V 48V 300A 300A A320 A320 4/0 4/0 FBC-3003 30kW 3 36V 48V 200A 200A A320 A320 2/0 2/0 Note: This configuration requires dual cables and is not recommended. We recommend using Green Cubes’ proprietary MultiVoltage Battery Technology with our charger which allows fast charging at twice the output voltage.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Lithium SAFEFlex Charger FBC-1501 is designed for use with Material Handling (MH) and Ground Support Equipment (GSE) Lithium-ion batteries. It features a modular design with a default power output of 15 kW, scalable up to 30 kW, and supports up to three simultaneous charging ports. The charger operates with a battery voltage range of 20 to 118 V and can deliver a maximum output charging current of 200 A per port or 600 A for a single output on the 30 kW model.

This charger incorporates CANBus communications for efficient battery management and includes a touchscreen display for easy configuration. It supports both local and remote management through an embedded IoT processor, allowing real-time performance monitoring via the Maestro cloud-based application. Connectivity options include Ethernet, WiFi, and GSM cellular communications.

The FBC-1501 is designed for high efficiency, boasting an efficiency rating greater than 97% and a power factor of over 0.99, with low total harmonic distortion (iTHD) below 5%. It is suitable for a wide range of operating conditions, with an operating temperature range from -4°F to +122°F and a storage temperature range from -40°F to +176°F. The charger is compliant with various agency approvals, including CEC UL 1564 and CSA 22.2 107.2-01.

Datasheet Summary
Powered by GS/AI

The Lithium SAFEFlex Charger FBC-1501 is designed for use with Material Handling (MH) and Ground Support Equipment (GSE) Lithium-ion batteries. It features a modular design with a default power output of 15 kW, scalable up to 30 kW, and supports up to three simultaneous charging ports. The charger operates with a battery voltage range of 20 to 118 V and can deliver a maximum output charging current of 200 A per port or 600 A for a single output on the 30 kW model.

This charger incorporates CANBus communications for efficient battery management and includes a touchscreen display for easy configuration. It supports both local and remote management through an embedded IoT processor, allowing real-time performance monitoring via the Maestro cloud-based application. Connectivity options include Ethernet, WiFi, and GSM cellular communications.

The FBC-1501 is designed for high efficiency, boasting an efficiency rating greater than 97% and a power factor of over 0.99, with low total harmonic distortion (iTHD) below 5%. It is suitable for a wide range of operating conditions, with an operating temperature range from -4°F to +122°F and a storage temperature range from -40°F to +176°F. The charger is compliant with various agency approvals, including CEC UL 1564 and CSA 22.2 107.2-01.

Suppliers

Company
Product
Description
Supplier Links
Lithium SAFEFlex Chargers | FBC Series - FBC-1501 - Green Cubes Technology
Kokomo, IN, United States
Lithium SAFEFlex Chargers | FBC Series
FBC-1501
Lithium SAFEFlex Chargers | FBC Series FBC-1501
Product Information The Lithium SafeFlex Battery Charger is designed to operate with Material Handling (MH) and Ground Support Equipment (GSE) Lithium-ion batteries. This charger has universal AC power input, supports full Level 3 charging via a CANBus communications with the battery, has a touchscreen display, provides unity power factor with very low iTHD which results in very high charging efficiency, and has the smallest footprint in the MH and GSE charger industry. This charger is offered in 15 KiloWatt (kW) and 30 kW models. Each model supports up to three simultaneous charging ports, and performs voltage auto-detect for each of the charging ports. This charger is scalable down to 5 kW and up to 30 kW, while each module has a default power level of 15 kW. Features and Options Charge up to 3 trucks simultaneously even with different voltages Modular 15 kW and 30 kW models CANBus communications IoT Management via wireless and wired communications Real time performance monitoring via Maestro cloud-based application Easy configuration via touchscreen display Industry’s highest energy density and efficiency, with smallest footprint Model - Power Output - Outputs - Battery Voltage (nominal) - Output Current (maximum) - Anderson Euro Connector - Cable Size FBC-1501 15kW 1 24V 36V 48V 72V 300A 300A 300A 150A A320 A320 A320 A320 4/0 4/0 4/0 2/0 FBC-1503 15kW 3 24V 36V 100A 100A A320 A320 2/0 2/0 FBC-3001 30kW 1 36V 36V 48V 48V 80V 96V 320A 600A 320A 600A 300A 300A A320 A320 (2) A320 A320 (2) A320 A320 4/0 4/0 4/0 4/0 4/0 4/0 see notesee note FBC-3002 30kW 2 36V 48V 300A 300A A320 A320 4/0 4/0 FBC-3003 30kW 3 36V 48V 200A 200A A320 A320 2/0 2/0 Note: This configuration requires dual cables and is not recommended. We recommend using Green Cubes’ proprietary MultiVoltage Battery Technology with our charger which allows fast charging at twice the output voltage.

Product Information


The Lithium SafeFlex Battery Charger is designed to operate with Material Handling (MH) and Ground Support Equipment (GSE) Lithium-ion batteries. This charger has universal AC power input, supports full Level 3 charging via a CANBus communications with the battery, has a touchscreen display, provides unity power factor with very low iTHD which results in very high charging efficiency, and has the smallest footprint in the MH and GSE charger industry. This charger is offered in 15 KiloWatt (kW) and 30 kW models. Each model supports up to three simultaneous charging ports, and performs voltage auto-detect for each of the charging ports. This charger is scalable down to 5 kW and up to 30 kW, while each module has a default power level of 15 kW.


Features and Options

  • Charge up to 3 trucks simultaneously even with different voltages
  • Modular 15 kW and 30 kW models
  • CANBus communications
  • IoT Management via wireless and wired communications
  • Real time performance monitoring via Maestro cloud-based application
  • Easy configuration via touchscreen display
  • Industry’s highest energy density and efficiency, with smallest footprint

Model - Power Output - Outputs - Battery Voltage
(nominal) - Output Current
(maximum) - Anderson Euro
Connector - Cable Size
FBC-1501 15kW 1 24V
36V
48V
72V 300A
300A
300A
150A A320
A320
A320
A320 4/0
4/0
4/0
2/0
FBC-1503 15kW 3 24V
36V 100A
100A A320
A320 2/0
2/0
FBC-3001 30kW 1 36V
36V
48V
48V
80V
96V 320A
600A
320A
600A
300A
300A A320
A320 (2)
A320
A320 (2)
A320
A320 4/0
4/0
4/0
4/0
4/0
4/0 see notesee note
FBC-3002 30kW 2 36V
48V 300A
300A A320
A320 4/0
4/0
FBC-3003 30kW 3 36V
48V 200A
200A A320
A320 2/0
2/0
Note: This configuration requires dual cables and is not recommended. We recommend using Green Cubes’ proprietary MultiVoltage Battery Technology with our charger which allows fast charging at twice the output voltage.

Supplier's Site Datasheet

Technical Specifications

  Green Cubes Technology
Product Category Battery Chargers
Product Number FBC-1501
Product Name Lithium SAFEFlex Chargers | FBC Series
Charger Type Automotive / Electrical Vehicle
Unlock Full Specs
to access all available technical data

Similar Products

Lithium SAFEFlex Chargers | FBC Series - FBC-3001 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 300.0 to 600.0 amps
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-3003 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 200.0 amps
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-3002 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 300.0 amps
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-1503 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 100.0 amps
View Details