General Properties of Nitrile (Properties shown based on Rubber Manufacturers Association Sheet Rubber Handbook, second edition.)
Commercial grade black nitrile sheet
Talc Free
Kuriyama of America, Inc. | |
---|---|
Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
Product Number | B60-04x48x50 |
Product Name | Style B60, 1/8 in. Gauge Thickness, 50 ft Avg. Linear Length Per Roll, and 48 in. Width Nitrile Sheet|Master File |
Form / Shape | Sheet or Film |
Chemical System | Nitrile-Butadiene |
Thickness | 0.1250 inch (3.17 mm) |
Width / O.D. | 48 inch (1219 mm) |