Kuriyama of America, Inc. 1 in. Gauge Thickness and 12 in. Width Special Economy Skirtboard|Master File SESK60-32x12x50

Description
SBR - Plate Finish
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1 in. Gauge Thickness and 12 in. Width Special Economy Skirtboard|Master File - SESK60-32x12x50 - Kuriyama of America, Inc.
Schaumburg, IL, USA
1 in. Gauge Thickness and 12 in. Width Special Economy Skirtboard|Master File
SESK60-32x12x50
1 in. Gauge Thickness and 12 in. Width Special Economy Skirtboard|Master File SESK60-32x12x50
SBR - Plate Finish

SBR - Plate Finish

Supplier's Site

Technical Specifications

  Kuriyama of America, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number SESK60-32x12x50
Product Name 1 in. Gauge Thickness and 12 in. Width Special Economy Skirtboard|Master File
Form / Shape Sheet or Film
Thickness 1 inch (25.4 mm)
Width / O.D. 12 inch (305 mm)
Length 600 inch (15240 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/2 in. Gauge Thickness and 6 in. Width 80 Durometer Skirtboard Rubber|Master File - ESK80-16x6x50 - Kuriyama of America, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Natural and Synthetic Rubber
Thickness 0.5000 inch (12.7 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width FDA Silicone Sheet|Master File - SILFG-04x36x35 - Kuriyama of America, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Polydimethysiloxane; Silicone
Thickness 0.1250 inch (3.17 mm)
View Details
1/16 in. Gauge Thickness, 50 ft Avg. Linear Length Per Roll, and 36 in. Width FDA White Nitrile Sheet|Master File - W60-02x36x50 - Kuriyama of America, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Nitrile-Butadiene
Thickness 0.0625 inch (1.59 mm)
View Details
1/4 in. Gauge Thickness, 18 ft Avg. Linear Length Per Roll, and 48 in. Width Tan Pure Gum Sheet|Master File - GF40-08x48x18 - Kuriyama of America, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Isoprene Rubber (Natural)
Thickness 0.2500 inch (6.35 mm)
View Details