KTR Corporation Precision Joints with Plain Bearing G/GD

Description
The precision joints consist of a joint center piece and two hub bodies connected through some tabs. A plain bearing, type G, or a needle bearing, type H, make sure for the bearing of the joint heads. Openings are provided for lubrication of the plain bearings. The precision joints with needle bearing are designed with a permanent lubrication and are thus maintenance-free. Both options offer a high efficiency level as well as smooth running with low friction. Product features Type G: Precision single joint with plain bearing Type GD: Precision double joint with plain bearing Max. speed = 1.000 1/min. Max. articulation angle = 45° each joint Available with finish bore H7; on request available with keyway, square or hexagon bore Also available as clamping hub
Datasheet
Description
The precision joints consist of a joint center piece and two hub bodies connected through some tabs. A plain bearing, type G, or a needle bearing, type H, make sure for the bearing of the joint heads. Openings are provided for lubrication of the plain bearings. The precision joints with needle bearing are designed with a permanent lubrication and are thus maintenance-free. Both options offer a high efficiency level as well as smooth running with low friction. Product features Type G: Precision single joint with plain bearing Type GD: Precision double joint with plain bearing Max. speed = 1.000 1/min. Max. articulation angle = 45° each joint Available with finish bore H7; on request available with keyway, square or hexagon bore Also available as clamping hub
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Joints with Plain Bearing - G/GD - KTR Corporation
Michigan City, IN, USA
Precision Joints with Plain Bearing
G/GD
Precision Joints with Plain Bearing G/GD
The precision joints consist of a joint center piece and two hub bodies connected through some tabs. A plain bearing, type G, or a needle bearing, type H, make sure for the bearing of the joint heads. Openings are provided for lubrication of the plain bearings. The precision joints with needle bearing are designed with a permanent lubrication and are thus maintenance-free. Both options offer a high efficiency level as well as smooth running with low friction. Product features Type G: Precision single joint with plain bearing Type GD: Precision double joint with plain bearing Max. speed = 1.000 1/min. Max. articulation angle = 45° each joint Available with finish bore H7; on request available with keyway, square or hexagon bore Also available as clamping hub

The precision joints consist of a joint center piece and two hub bodies connected through some tabs. A plain bearing, type G, or a needle bearing, type H, make sure for the bearing of the joint heads. Openings are provided for lubrication of the plain bearings. The precision joints with needle bearing are designed with a permanent lubrication and are thus maintenance-free. Both options offer a high efficiency level as well as smooth running with low friction.

Product features

  • Type G: Precision single joint with plain bearing
  • Type GD: Precision double joint with plain bearing
  • Max. speed = 1.000 1/min.
  • Max. articulation angle = 45° each joint
  • Available with finish bore H7; on request available with keyway, square or hexagon bore
  • Also available as clamping hub
Supplier's Site Datasheet

Technical Specifications

  KTR Corporation
Product Category Universal Joints
Product Number G/GD
Product Name Precision Joints with Plain Bearing
Joint Type Single (optional feature); Double (optional feature)
Hub Bore Round (optional feature); Keyed; Hex (optional feature); Square (optional feature)
Weight 0.11 to 26.46 lbs (0.05 to 12.00 kg)
Maximum Speed 1000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

1.641
Specs
Joint Type Double
Maximum Torque 7 In-lbs (8.07 kg-cm)
Material Plastic
View Details
Universal Joints - 7906747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joint Type Single
Operating Angle 45 degrees
Maximum Speed 1000 rpm
View Details
Universal Joint - PR-HS - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Bore Round; Keyed
Hub O.D. 0.63 to 1.97 inch (16 to 50 mm)
Bore 0.315 to 1.181 inch (8.0 to 30.0 mm)
View Details
S Series - SG - Voith Turbo Inc.
Voith Turbo Inc.
Specs
Joint Type Double
Hub Bore Round
Maximum Torque 1327 to 2.43E6 In-lbs (1531 to 2.81E6 kg-cm)
View Details