Hangzhou Chinabase Machinery Co., Ltd.
Universal Joint
PR-HS
Description
Max.speed: ≤1500RPM
Static breaking torque: ≤1500N.m
Max.working angle 45°
-
Hangzhou Chinabase Machinery Co., Ltd.
Request a Quote
Email Supplier
Description
Max.speed: ≤1500RPM
Static breaking torque: ≤1500N.m
Max.working angle 45°
Request a Quote
Email Supplier
Suppliers
Max.speed: ≤1500RPM
Static breaking torque: ≤1500N.m
Max.working angle 45°
- Max.speed: ≤1500RPM
- Static breaking torque: ≤1500N.m
- Max.working angle 45°
Supplier's Site
Technical Specifications
|
Product Category
|
Universal Joints |
|
Product Number
|
PR-HS |
|
Product Name
|
Universal Joint |
|
Hub Bore
|
Round; Keyed
|
Unlock Full Specs
to access all available technical data
Similar Products
Hangzhou Chinabase Machinery Co., Ltd.
Joint Type
Single
Hub Bore
Round; Keyed; Hex; Square
Hub O.D.
0.63 to 1.97 inch (16 to 50 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Hub Bore
Round; Keyed
Hub O.D.
0.63 to 1.97 inch (16 to 50 mm)
Bore
0.315 to 1.181 inch (8.0 to 30.0 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Hub Bore
Round; Keyed; Hex; Square
Hub O.D.
0.79 to 1.97 inch (20 to 50 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Joint Type
Double
Hub Bore
Round; Keyed; Hex; Square
Hub O.D.
0.63 to 1.97 inch (16 to 50 mm)
View Details