Huco Dynatork Huco-Pol 109.16

Description
Materials & Finishes Forked body members:Acetal (black).Cross pieces & headed bore inserts:Brass BS2874 CZ121. Chromate & passivate finish.Fasteners:All oy Steel, black oiled. Temperature Range -20°C to +60°C
Description
Materials & Finishes Forked body members:Acetal (black).Cross pieces & headed bore inserts:Brass BS2874 CZ121. Chromate & passivate finish.Fasteners:All oy Steel, black oiled. Temperature Range -20°C to +60°C

Suppliers

Company
Product
Description
Supplier Links
Huco-Pol - 109.16 - Huco Dynatork
Hertford, Hertfordshire, United Kingdom
Huco-Pol
109.16
Huco-Pol 109.16
Materials & Finishes Forked body members:Acetal (black).Cross pieces & headed bore inserts:Brass BS2874 CZ121. Chromate & passivate finish.Fasteners:All oy Steel, black oiled. Temperature Range -20°C to +60°C

Materials & Finishes

Forked body members:Acetal (black).Cross pieces & headed bore inserts:Brass BS2874 CZ121. Chromate & passivate finish.Fasteners:Alloy Steel, black oiled.

Temperature Range
-20°C to +60°C

Supplier's Site

Technical Specifications

  Huco Dynatork
Product Category Universal Joints
Product Number 109.16
Product Name Huco-Pol
Joint Type Double
Hub Bore Round
Operating Angle 90 degrees
Weight 0.04 lbs (0.02 kg)
Maximum Torque 11.5 In-lbs (13.26 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Joints - 2552782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Chrome Vanadium Steel
OAL 0.99 inch (25 mm)
View Details
Molded slide telescoping universal joint - 3.750
Specs
Maximum Torque 12 In-lbs (13.84 kg-cm)
Material Plastic
Hub O.D. 0.50 inch (13 mm)
View Details
Universal Joint - PB (Telescopic) - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Bore Round; Keyed; Hex; Square
Hub O.D. 0.79 to 3.74 inch (20 to 95 mm)
View Details
Aluminum Universal Joints - UJ Series - Oren Elliott Products, Inc.
Oren Elliott Products, Inc.
Specs
Joint Type Single
Hub Bore Round
Operating Angle 45 degrees
View Details