kTB Solutions Waveguide Coaxial Switches NWCSD-90-S

Description
kTB Solutions supplies supplies waveguide coaxial switches work at DC~26.5GHz, for the conversion of signals with very large power differences.
Request a Quote
Description
kTB Solutions supplies supplies waveguide coaxial switches work at DC~26.5GHz, for the conversion of signals with very large power differences.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NWCSD-90-S is a DPDT waveguide coaxial switch designed for signal routing between DC and 18 GHz coaxial and 8.2 to 12.4 GHz waveguide bands, featuring SMA coaxial and WR-90 waveguide interfaces. It operates on 24±2 VDC with a current rating of 1.2 A, maintains a 50 Ω impedance, and has a switching time of 80 ms and an operational life of 0.1 million cycles. Insertion loss ranges from 0.05 dB to 0.5 dB depending on frequency, with isolation exceeding 50 dB and VSWR up to 1.5 across the coaxial band. The device operates from -40 to +85°C and includes TTL control with indicator outputs. Its physical dimensions are specified with a tolerance of ±0.2 mm.

Datasheet Summary
Powered by GS/AI

The NWCSD-90-S is a DPDT waveguide coaxial switch designed for signal routing between DC and 18 GHz coaxial and 8.2 to 12.4 GHz waveguide bands, featuring SMA coaxial and WR-90 waveguide interfaces. It operates on 24±2 VDC with a current rating of 1.2 A, maintains a 50 Ω impedance, and has a switching time of 80 ms and an operational life of 0.1 million cycles. Insertion loss ranges from 0.05 dB to 0.5 dB depending on frequency, with isolation exceeding 50 dB and VSWR up to 1.5 across the coaxial band. The device operates from -40 to +85°C and includes TTL control with indicator outputs. Its physical dimensions are specified with a tolerance of ±0.2 mm.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Coaxial Switches - NWCSD-90-S - kTB Solutions
San Jose, CA, United States
Waveguide Coaxial Switches
NWCSD-90-S
Waveguide Coaxial Switches NWCSD-90-S
kTB Solutions supplies supplies waveguide coaxial switches work at DC~26.5GHz, for the conversion of signals with very large power differences.

kTB Solutions supplies supplies waveguide coaxial switches work at DC~26.5GHz, for the conversion of signals with very large power differences.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Switches
Product Number NWCSD-90-S
Product Name Waveguide Coaxial Switches
Frequency Range 0.0 to 12400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS6N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 12400 MHz
Type SP3T~SP6T
View Details
RF Coaxial Switches - NMS8SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details
Waveguide Switches - NWSD-75 - kTB Solutions
Specs
Frequency Range 10000 to 15000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF Coaxial Switches - NMS2F&B-P - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 3000 MHz
Type Single Pole Double Throw; SPDT
View Details