The NSC25R4 series comprises surface mount circulators designed for frequencies from 200 MHz to 3600 MHz, with a rated average power of 100 W and operating temperature range of -40 °C to +85 °C. All variants feature SMT mounting, low insertion loss (0.2 to 0.6 dB), isolation of 15 to 25 dB, and maximum VSWR of 1.45. The mechanical dimensions are 25.4 mm in diameter and 9.5 mm in height.
kTB Solutions supplies broadband and high power surface mount circulators in a broad range from 410MHz to 15GHz. The average power is up to 100W. Our surface mount circulators are widely used in many areas.
Features:
Applications:
Surface Mount Circulators Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NSC25R4 |
| Product Name | Surface Mount Circulators |
| Component | Circulator |
| Frequency Range: | 410 to 505 MHz |
| Isolation | 18 dB |