NR1000 is a flexible RF cable assembly designed for wireless communication and microwave interconnect applications, operating from DC to 5.8 GHz with a 50 Ω impedance and 84% velocity of propagation. It features a copper-clad aluminum inner conductor, foam polyethylene dielectric, and a tin-plated copper braid outer shield, with a maximum outer diameter of 10.00 mm and a weight of 100 g/m. The cable has a minimum bend radius of 25.0 mm during installation and 100.0 mm for repeated bending, and is rated for temperatures from -40 to +85 °C with an outdoor life of 10 or 20 years. It offers 90 dB minimum shielding effectiveness and a 2500 VDC voltage withstand rating. Attenuation ranges from 2.2 dB/100 m at 30 MHz to 35.6 dB/100 m at 5.8 GHz, with average power handling from 3330 W at 30 MHz to 210 W at 5.8 GHz under specified conditions.
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | NR1000 |
| Product Name | RF Cables And RF Cable Assemblies |
| Application | RF |