The NA360 is a flexible RF cable assembly designed for high-frequency applications up to 40 GHz, featuring ultra-low loss and phase stability for use in phased-array radar, satellite communication, and avionics. It has a 50 Ω impedance, 82% velocity of propagation, and 90 dB minimum shielding effectiveness. The cable measures 3.60 mm in outer diameter with a minimum bend radius of 16.0 mm during installation and 36.0 mm for repeated bending. It operates from -55 to +165 ℃, supports up to 75 W average power at 40 GHz, and maintains phase stability within 750 ppm from -55 to +85 ℃. The construction includes silver-plated copper conductors, low-density PTFE dielectric, and a PFA jacket, with PIM performance of -155 dBc.
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | NA360 |
| Product Name | RF Cables And RF Cable Assemblies |
| Application | RF |