The NPS8-400-8000-A is an SP8T absorptive PIN diode switch designed for wireless, radar, and laboratory test applications, operating from 0.4 to 8 GHz with a maximum insertion loss of 3.2 dB and minimum isolation of 70 dB. It has a maximum VSWR of 1.7, supports up to 30 dBm average power, and switches in 120 ns maximum. The device requires +5V DC at 400 mA and -5V DC at 50 mA, with a 50 Ω impedance. It is housed in a 104 × 24 × 10.2 mm package with SMA female RF connectors and four through-hole mountings. It operates from -40°C to +85°C and survives non-operating temperatures from -55°C to +125°C.
kTB Solutions supplies PIN diode switches work at 0.02~40GHz, with maximum swithing time of 50nS. We provide standard high performance switches, as well as customized switches according to the requirements.
| kTB Solutions | |
|---|---|
| Product Category | PIN Diodes |
| Product Number | NPS8-400-8000-A |
| Product Name | PIN Diode Switches |