The NPS2-20-530-R is a reflective SP2T PIN diode switch designed for wireless, radar, and laboratory test applications operating from 0.02 to 0.53 GHz. It features a maximum insertion loss of 0.65 dB on J2 and 0.55 dB on J1, with minimum isolation of 50 dB on J2 and 25 dB on J1. The device has an input and output VSWR of 1.4 maximum, a switching time of 12 ms maximum, and supports up to 100 W average power and 500 W peak power during cold switching with a 1 µs pulse. It operates at +28 VDC with a maximum current of 200 mA, controlled by TTL logic levels. Mounted via four 3.2 mm through-holes, it measures 53.98 × 57.15 × 24.64 mm with SMA female RF connectors. The operating temperature range is -20 to +70°C, and non-operating temperature is -55 to +85°C.
kTB Solutions supplies PIN diode switches work at 0.02~40GHz, with maximum swithing time of 50nS. We provide standard high performance switches, as well as customized switches according to the requirements.
| kTB Solutions | |
|---|---|
| Product Category | PIN Diodes |
| Product Number | NPS2-20-530-R |
| Product Name | PIN Diode Switches |