The NPD8-500-6000 is an 8-way power divider/combiner operating from 0.5 to 6 GHz with a 50 Ω impedance. It has a maximum insertion loss of 3.0 dB, an input VSWR of 1.4 max, and an output VSWR of 1.3 max. Isolation is at least 18 dB, with amplitude balance of 0.4 dB max and phase balance of ±4° for SMA or ±5° for N connectors. It handles 30 W average power as a divider and 2 W as a combiner. Mounting is via four through-holes: 3.2 mm for SMA or 4.2 mm for N connectors. Operating temperature ranges from -35 to +75 °C.
kTB Solutions supplies 8-way power dividers/combiners at frequencies from DC to 66GHz, and the power is up to 250W. Our 8-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD8-500-6000 |
| Product Name | 8-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 8-Way |
| Connectors | SMA (optional feature); Type N (optional feature); SMA, N |
| Frequency | 500.00 to 6000.00 MHz |
| Insertion Loss | 3.00 dB |