The NPD2-1000-8000-30-S is a 2-way power divider/combiner designed for operation from 1 to 8 GHz with a 50 Ω impedance. It features a maximum insertion loss of 0.8 dB, input VSWR of 1.25, output VSWR of 1.2, isolation of 20 dB minimum, amplitude balance of 0.2 dB maximum, and phase balance of ±3°. The device handles up to 30 W average power as a divider and 2 W as a combiner. It is housed in a case measuring 41 × 28 × 10 mm with SMA female connectors and mountable via four 2.8 mm through-holes. Operating temperature ranges from -45°C to +85°C, and the unit weighs 28 g.
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD2-1000-8000-30-S |
| Product Name | 2-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 2-Way |
| Connectors | SMA; SMA |
| Frequency | 1000.00 to 8000.00 MHz |
| Insertion Loss | 0.80 dB |