The NPD8-500-3000 is an 8-way power divider/combiner operating from 0.5 to 3 GHz with 50 Ω impedance. It features a maximum insertion loss of 1.5 dB for SMA connectors and 1.8 dB for N connectors, input VSWR of 1.3 max, output VSWR of 1.2 max, and minimum isolation of 20 dB. Amplitude balance is 0.4 dB max (SMA) or ±0.3 dB (N), with phase balance of ±4°. The device handles up to 30 W average power as a divider and 2 W as a combiner. Mounting uses four through-holes: 3.2 mm diameter for SMA, 4.2 mm for N. Operating temperature ranges from -35°C to +75°C.
kTB Solutions supplies 8-way power dividers/combiners at frequencies from DC to 66GHz, and the power is up to 250W. Our 8-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD8-500-3000 |
| Product Name | 8-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 8-Way |
| Connectors | SMA (optional feature); Type N (optional feature); SMA, N |
| Frequency | 500.00 to 3000.00 MHz |
| Insertion Loss | 1.80 dB |