The NPD6-800-3000 is a 6-way power divider/combiner operating from 0.8 to 3 GHz with 50 Ω impedance, designed for use in amplifiers, mixers, antennas, and laboratory testing. It features a maximum insertion loss of 1.2 dB, input VSWR of 1.3, output VSWR of 1.2, and minimum isolation of 20 dB. Amplitude balance is within 0.5 dB, and phase balance is ±6°. The device handles up to 30 W average power as a divider and 2 W as a combiner. It is housed in a case measuring 85 × 88 × 12 mm with SMA female connectors and mounted via four 3.2 mm through-holes. It operates from -35°C to +75°C.
kTB Solutions supplies 6-way power dividers/combiners at frequencies from DC to 10GHz, and the power is up to 50W. If there is no model you need, we can accept customization.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD6-800-3000 |
| Product Name | 6-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 6-Way |
| Connectors | SMA; SMA |
| Frequency | 800.00 to 3000.00 MHz |
| Insertion Loss | 1.20 dB |