kTB Solutions 18-Way Power Dividers/Combiners NPD18-1000-2000-30-S

Description
kTB Solutions supplies 18-way power dividers/combiners at frequencies from DC to 4GHz, and the power is up to 30W.
Request a Quote
Description
kTB Solutions supplies 18-way power dividers/combiners at frequencies from DC to 4GHz, and the power is up to 30W.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NPD18-1000-2000-30-S is an 18-way power divider/combiner operating from 1 to 2 GHz, with a maximum insertion loss of 2.4 dB, input VSWR of 1.5, output VSWR of 1.3, and isolation of at least 18 dB. It maintains an amplitude balance of ±0.1 dB and phase balance of ±12°, with a 50 Ω impedance. The device handles up to 30 W average power as a divider and 2 W as a combiner. It features SMA female connectors, measures 185 × 263 × 14 mm, and mounts via four ϕ3.2 mm through-holes. Operating temperature ranges from -35°C to +75°C.

Datasheet Summary
Powered by GS/AI

The NPD18-1000-2000-30-S is an 18-way power divider/combiner operating from 1 to 2 GHz, with a maximum insertion loss of 2.4 dB, input VSWR of 1.5, output VSWR of 1.3, and isolation of at least 18 dB. It maintains an amplitude balance of ±0.1 dB and phase balance of ±12°, with a 50 Ω impedance. The device handles up to 30 W average power as a divider and 2 W as a combiner. It features SMA female connectors, measures 185 × 263 × 14 mm, and mounts via four ϕ3.2 mm through-holes. Operating temperature ranges from -35°C to +75°C.

Suppliers

Company
Product
Description
Supplier Links
18-Way Power Dividers/Combiners - NPD18-1000-2000-30-S - kTB Solutions
San Jose, CA, United States
18-Way Power Dividers/Combiners
NPD18-1000-2000-30-S
18-Way Power Dividers/Combiners NPD18-1000-2000-30-S
kTB Solutions supplies 18-way power dividers/combiners at frequencies from DC to 4GHz, and the power is up to 30W.

kTB Solutions supplies 18-way power dividers/combiners at frequencies from DC to 4GHz, and the power is up to 30W.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Power Dividers and RF Power Combiners
Product Number NPD18-1000-2000-30-S
Product Name 18-Way Power Dividers/Combiners
0º Power Divider Division: 18-Way Power Dividers/Combiners
Connectors SMA; SMA
Frequency 1000.00 to 2000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Power Dividers/Combiners - NPD4-26000-31000-20-K - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors 2.92mm; 2.92mm
Frequency 26000.00 to 31000.00 MHz
View Details
8-Way Power Dividers/Combiners - NPD8-18600-26500-20-K - kTB Solutions
Specs
0º Power Divider Division: 8-Way
Connectors 2.92mm; 2.92mm
Frequency 18600.00 to 26500.00 MHz
View Details
3-Way Power Dividers/Combiners - NPD3-138-960-50-N - kTB Solutions
Specs
0º Power Divider Division: 3-Way
Connectors Type N; N
Frequency 138.00 to 960.00 MHz
View Details
8-Way Power Dividers/Combiners - NPD8-1000-1700-30-S - kTB Solutions
Specs
0º Power Divider Division: 8-Way
Connectors SMA; SMA
Frequency 1000.00 to 1700.00 MHz
View Details