kTB Solutions 2-Way Power Dividers/Combiners NPD2-0-6000

Description
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
Request a Quote
Description
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPD2-0-6000 is a 2-way resistive power divider designed for DC to 6 GHz applications, with 50 Ω impedance and 2 W average power handling. It features a maximum insertion loss of 6.8 dB, input and output VSWR of 1.3 max, minimum isolation of 5.6 dB, amplitude balance of 0.3 dB max, and phase balance of ±3°. The device is mounted via three 2.7 mm through-holes for SMA connectors or four M2.5 threaded holes with 5 mm depth for N-type connectors, and operates within a temperature range of -35°C to +75°C.

Datasheet Summary
Powered by GS/AI

NPD2-0-6000 is a 2-way resistive power divider designed for DC to 6 GHz applications, with 50 Ω impedance and 2 W average power handling. It features a maximum insertion loss of 6.8 dB, input and output VSWR of 1.3 max, minimum isolation of 5.6 dB, amplitude balance of 0.3 dB max, and phase balance of ±3°. The device is mounted via three 2.7 mm through-holes for SMA connectors or four M2.5 threaded holes with 5 mm depth for N-type connectors, and operates within a temperature range of -35°C to +75°C.

Suppliers

Company
Product
Description
Supplier Links
2-Way Power Dividers/Combiners - NPD2-0-6000 - kTB Solutions
San Jose, CA, United States
2-Way Power Dividers/Combiners
NPD2-0-6000
2-Way Power Dividers/Combiners NPD2-0-6000
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.

kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Power Dividers and RF Power Combiners
Product Number NPD2-0-6000
Product Name 2-Way Power Dividers/Combiners
0º Power Divider Division: 2-Way
Connectors SMA (optional feature); Type N (optional feature); SMA, N
Frequency 0.00 to 6000.00 MHz
Insertion Loss 6.80 dB
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers/Combiners - NPD2-500-1000 - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA (optional feature); Type N (optional feature); SMA, N
Frequency 500.00 to 1000.00 MHz
View Details
2-Way Power Dividers/Combiners - NPD2-400-1000-K2-N - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors Type N; N
Frequency 400.00 to 1000.00 MHz
View Details
12-Way Power Dividers/Combiners - NPD12-240 - kTB Solutions
Specs
0º Power Divider Division: 12-Way
Connectors SMA; SMA
Frequency 240.00 MHz
View Details
16-Way Power Dividers/Combiners - NPD16-8000-12000-20-S - kTB Solutions
Specs
0º Power Divider Division: 16-Way
Connectors SMA; SMA
Frequency 8000.00 to 12000.00 MHz
View Details