The NMSD2N is a DPDT coaxial switch designed for RF applications from DC to 12.4 GHz, with a 50 Ω impedance. It features insertion loss of 0.3 dB up to 6 GHz and 0.6 dB up to 12.4 GHz, isolation of 70 dB at DC-6 GHz and 60 dB at 6-12.4 GHz, and VSWR of 1.3 and 1.6 respectively. The switch operates with +12 V, +24 V, or +28 V DC power, available in failsafe or latching configurations, with a switching time of 15 ms maximum and an electrical life of 2 million cycles. It mounts via four 4 mm through-holes and measures 44.5 × 44.5 × 83.6 mm. The operating temperature ranges from -25 °C to +65 °C, with an extended range option to -45 °C to +85 °C. RF connectors are female N-type.
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
| kTB Solutions | |
|---|---|
| Product Category | RF Switches |
| Product Number | NMSD2N |
| Product Name | RF Coaxial Switches |
| Connector | Type N |