The NMS6T is a coaxial switch for DC to 16 GHz applications in wireless, radar, and test systems. It offers SP3T to SP6T configurations with 50 Ω impedance, insertion loss up to 0.8 dB, isolation up to 70 dB, and VSWR up to 1.8. Operated at +12 V to +28 V with 60 to 140 mA current, it features a break-before-make switching sequence and 15 ms max switching time. Life rating is 1 million cycles. TNC female connectors are used, with TTL control and indicator options via D-Sub or pin feedthrough. Operating temperature is -25°C to +65°C, extendable to -55°C to +85°C. Vibration tolerance is 10 GRMS from 20 to 2000 Hz, and shock endurance is 50 G. Mechanical tolerance is ±0.5 mm.
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
| kTB Solutions | |
|---|---|
| Product Category | RF Switches |
| Product Number | NMS6T |
| Product Name | RF Coaxial Switches |
| Connector | TNC |