The NDI2123B is a drop-in isolator designed for high-power, high-isolation applications in the frequency range of 4000 to 8000 MHz, with insertion loss as low as 0.40 dB, isolation of at least 18.0 dB, and a maximum VSWR of 1.35. It supports forward power up to 60 W and reverse power up to 20 W, operating within a temperature range of 0 to +60 °C. The device is mounted via three 2.5 mm through-holes and measures 21 × 22.5 × 15 mm.
kTB Solutions supplies broadband and high power drop-in isolators in a broad range from 10MHz to 26.5GHz. Our drop-in isolators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NDI2123B |
| Product Name | Drop-In Isolators |
| Component | Isolator |