The NDI1313T is a drop-in isolator designed for applications in wireless, radar, and laboratory test systems, covering a frequency range of 1700 to 6000 MHz. It is packaged in a 12.7 × 12.7 × 7.2 mm surface-mount case with four 2 mm through-holes for mounting. The device offers a maximum insertion loss of 0.45 dB, minimum isolation of 18.0 dB, and a maximum VSWR of 1.30, with a forward power rating of 60 W and a reverse power rating of 20 W across all variants. The operating temperature range is -30°C to +70°C.
kTB Solutions supplies broadband and high power drop-in isolators in a broad range from 10MHz to 26.5GHz. Our drop-in isolators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NDI1313T |
| Product Name | Drop-In Isolators |
| Component | Isolator |