The NDC6466K is a drop-in circulator designed for high-power, high-isolation applications in wireless and radar systems, operating from 950 MHz to 2000 MHz. It is housed in a 64 × 66 × 26 mm package with 6-M2.5 mounting holes and features a maximum insertion loss of 0.70 dB, minimum isolation of 16.0 dB, maximum VSWR of 1.40, and handles up to 100 W average power across a temperature range of -10°C to +60°C.
kTB Solutions supplies broadband and high power drop-in circulators in a broad range from 10MHz to 18GHz. The average power is up to 500W. Our drop-in circulators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NDC6466K |
| Product Name | Drop-In Circulators |
| Component | Circulator |