The ND-10-40000 is a coaxial detector designed for broadband applications including telecom, instrumentation, laboratory test, and radar. It features a frequency range of 0.01 to 40 GHz, sensitivity of 350 mV/mW, flatness of ±1.75 dB maximum, and a VSWR of 2 maximum. The part has a negative polarity and can handle input power up to 20 dBm without damage. It is housed in a mechanical size of Φ9.5 × 34.8 mm with a 2.4 mm male input connector and SMA female output connector. Operating temperature ranges from 0 to +50°C, and non-operating temperature from -20 to +70°C. The unit weighs no more than 100 g.
kTB Solutions supplies coaxial and waveguide detectors work from 10MHz to 110GHz. Our detectors are widely used in many applications.
Features:
Applications:
Detectors Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Power Detectors |
| Product Number | ND-10-40000 |
| Product Name | Detectors |
| Frequency Range | 10 to 40000 MHz |