kTB Solutions Terminations NCT3302

Description
kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications. Features: Low VSWR High Power Broadband Applications: Transmitters Antennas Laboratory Test Impedance Matching Terminations Brochure
Request a Quote
Description
kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications. Features: Low VSWR High Power Broadband Applications: Transmitters Antennas Laboratory Test Impedance Matching Terminations Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCT3302 is a 50Ω coaxial termination designed for DC to 33 GHz applications, with a maximum average power rating of 2 W, derated linearly to 0.1 W at 120°C. It features a maximum VSWR of 1.15 and uses a 3.5mm connector with a passivated stainless steel outer conductor and gold-plated beryllium copper inner conductor. The dielectric is PEI, and the operating temperature range is -55°C to +125°C. The unit has a tolerance of ±0.2 mm.

Datasheet Summary
Powered by GS/AI

The NCT3302 is a 50Ω coaxial termination designed for DC to 33 GHz applications, with a maximum average power rating of 2 W, derated linearly to 0.1 W at 120°C. It features a maximum VSWR of 1.15 and uses a 3.5mm connector with a passivated stainless steel outer conductor and gold-plated beryllium copper inner conductor. The dielectric is PEI, and the operating temperature range is -55°C to +125°C. The unit has a tolerance of ±0.2 mm.

Suppliers

Company
Product
Description
Supplier Links
Terminations - NCT3302 - kTB Solutions
San Jose, CA, United States
Terminations
NCT3302
Terminations NCT3302
kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications. Features: Low VSWR High Power Broadband Applications: Transmitters Antennas Laboratory Test Impedance Matching Terminations Brochure

kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications.


Features:

  • Low VSWR
  • High Power
  • Broadband

Applications:

  • Transmitters
  • Antennas
  • Laboratory Test
  • Impedance Matching

Terminations Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Terminations
Product Number NCT3302
Product Name Terminations
Connector Type 3.5mm; 3.5mm
Unlock Full Specs
to access all available technical data

Similar Products

Terminations - NCT18K5 - kTB Solutions
Specs
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
Power 500 watts
View Details
Terminations - NCT4010 - kTB Solutions
Specs
Connector Type 2.92mm; 2.92mm
Frequency Range 0.0 to 40000 MHz
Power 10 watts
View Details
Terminations - NCT4002 - kTB Solutions
Specs
Connector Type SMA; SMP; 2.92mm, SSMA, SMP, SSMP
Frequency Range 0.0 to 40000 MHz
Power 2 watts
View Details
Terminations - NCT5005 - kTB Solutions
Specs
Connector Type 2.4mm; 2.4mm
Frequency Range 0.0 to 50000 MHz
Power 5 watts
View Details