The NCT18K5 is a broadband coaxial termination designed for applications such as transmitters, antennas, and laboratory testing, operating from DC to 18 GHz with a 50 Ω impedance and 500 W average power handling at 25°C, derated linearly to 25 W at 125°C. It has a maximum VSWR of 1.2 from DC to 4 GHz, rising to 1.6 from 12.4 to 18 GHz. The unit is mounted with an N-type connector and has a mechanical size of 509 × 120 × 110 mm. It operates over a temperature range of -55°C to +125°C.
kTB Solutions supplies broadband and high power coaxial terminations cover the frequency range DC~67GHz. The average power handling is up to 500 watts. The terminations are widely used in many applications.
Features:
Applications:
Terminations Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Terminations |
| Product Number | NCT18K5 |
| Product Name | Terminations |
| Connector Type | Type N; N |