The NCI9650H is a dual junction coaxial isolator designed for high power and high isolation in applications such as wireless communications, radar, and laboratory testing. It operates over frequency bands from 350 to 470 MHz, with insertion loss ranging from 0.40 to 0.70 dB, isolation of at least 40 dB, and a maximum VSWR of 1.25. The unit handles up to 150 W forward power and 100 W reverse power, with SMA or N connectors and an operating temperature range of -30°C to +70°C. The mechanical dimensions are 96 × 50 × 26.5 mm, and it mounts via two M3 holes at 6 mm depth.
kTB Solutions supplies broadband and high power coaxial isolators in a broad range from 10MHz to 26.5GHz. Our coaxial isolators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NCI9650H |
| Product Name | Coaxial Isolators |
| Component | Isolator |