The NCI4040A series comprises coaxial isolators designed for high-power, high-isolation applications in wireless, radar, and laboratory test systems, operating across frequency bands from 1500~3000 MHz or 1800~3600 MHz. The units feature insertion loss of 0.6 to 0.70 dB, isolation of at least 17.0 dB, and VSWR up to 1.4. They handle forward power up to 100 W and reverse power of 100 W, 50 W, or 30 W depending on configuration, with operating temperatures from 0 to +60°C. The packages measure 40×40×20 mm and include SMA or N-type female connectors, mounted via four 3 mm through-holes.
kTB Solutions supplies broadband and high power coaxial isolators in a broad range from 10MHz to 26.5GHz. Our coaxial isolators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NCI4040A |
| Product Name | Coaxial Isolators |
| Component | Isolator |