The NCHA580 is a conical horn antenna designed for operation in the 56.6 to 77.5 GHz range, with gain options of 18, 20, 22, or 25 dB and a maximum VSWR of 1.25. It features a 3 dB beam width of 23°, 17°, 12°, or 9° depending on gain, and uses a C580 mechanical interface. Physical dimensions vary with gain, ranging from 15 mm to 85 mm in length. The antenna is suitable for wireless, transceiver, laboratory test, and broadcast applications.
kTB Solutions supplies conical horn antennas cover the frequency range upto 116GHz. We offer standard gain horn antennas of the gain 10dB, 12dB, 15dB, 20dB, 25dB, as well as customized conical horn antennas according to customers requirements.
Features:
Applications:
Conical Horn Antennas Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Waveguide Components |
| Product Number | NCHA580 |
| Product Name | Conical Horn Antennas |
| Component Type | Gain Horn |