The NA750 is a flexible RF cable assembly designed for low loss and phase stability in applications such as phased-array radar, satellite communication, and avionics. It features a 50Ω impedance, operates from DC to 18 GHz, and has a cut-off frequency of 20 GHz. The cable has a velocity of propagation of 83%, shielding effectiveness of at least 90 dB, and a voltage withstand of 2500 V. Phase stability is specified at 750 PPM maximum over -55℃ to +85℃. The construction includes a silver-plated copper inner conductor, low-density PTFE dielectric, silver-plated copper tape and braid shields, and a PFA jacket. The outer diameter is 7.40 mm, with a minimum bend radius of 37.0 mm for installation and 74.0 mm for repeated bending. Weight is 125 g/m. PIM is -155 dBc.
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | NA750 |
| Product Name | RF Cables And RF Cable Assemblies |
| Application | RF |