kTB Solutions RF Cables And RF Cable Assemblies NTE

Description
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost. Features: Low Insertion Loss High Phase Stablity High Power High Durability Applications: Laboratory Test Avionics Phase-array Radar Satellite Communication
Request a Quote
Description
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost. Features: Low Insertion Loss High Phase Stablity High Power High Durability Applications: Laboratory Test Avionics Phase-array Radar Satellite Communication
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NTE is a series of economical RF cable assemblies designed for laboratory testing and equipment interconnection, operating from DC to 18 GHz with 50 Ω impedance. The cables feature PTFE dielectric and silver-plated copper conductors and shields, with an FEP jacket, and have a minimum bend radius of 20.0 mm during installation and 40.0 mm for repeated bending. They offer 90 dB minimum shielding effectiveness, 1500 VDC voltage withstand, and operate across a temperature range of -55 °C to +125 °C. Attenuation ranges from 19.9 dB/100 m at 0.3 GHz to 216.1 dB/100 m at 18 GHz, with average power handling decreasing from 512 W at 0.3 GHz to 51 W at 18 GHz. Connectors include SMA and N types, available in male, female, or right-angle configurations. The assembly weighs 49 g/m and has a velocity of propagation of 70%.

Datasheet Summary
Powered by GS/AI

NTE is a series of economical RF cable assemblies designed for laboratory testing and equipment interconnection, operating from DC to 18 GHz with 50 Ω impedance. The cables feature PTFE dielectric and silver-plated copper conductors and shields, with an FEP jacket, and have a minimum bend radius of 20.0 mm during installation and 40.0 mm for repeated bending. They offer 90 dB minimum shielding effectiveness, 1500 VDC voltage withstand, and operate across a temperature range of -55 °C to +125 °C. Attenuation ranges from 19.9 dB/100 m at 0.3 GHz to 216.1 dB/100 m at 18 GHz, with average power handling decreasing from 512 W at 0.3 GHz to 51 W at 18 GHz. Connectors include SMA and N types, available in male, female, or right-angle configurations. The assembly weighs 49 g/m and has a velocity of propagation of 70%.

Suppliers

Company
Product
Description
Supplier Links
RF Cables And RF Cable Assemblies - NTE - kTB Solutions
San Jose, CA, United States
RF Cables And RF Cable Assemblies
NTE
RF Cables And RF Cable Assemblies NTE
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost. Features: Low Insertion Loss High Phase Stablity High Power High Durability Applications: Laboratory Test Avionics Phase-array Radar Satellite Communication

Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost.


Features:

  • Low Insertion Loss
  • High Phase Stablity
  • High Power
  • High Durability

Applications:

  • Laboratory Test
  • Avionics
  • Phase-array Radar
  • Satellite Communication
Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category Cable Assemblies
Product Number NTE
Product Name RF Cables And RF Cable Assemblies
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NTV-V - kTB Solutions
Specs
Application RF
Connector Type 1.85mm
View Details
RF Cables And RF Cable Assemblies - NH750 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
RF Cables And RF Cable Assemblies - NR500 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Cables And RF Cable Assemblies - NZ500 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details