The NBR360 is a narrow bend multi-shielded flexible RF cable assembly designed for high-performance test applications in laboratory, avionics, phased-array radar, and satellite communication systems. It features a 50Ω impedance, operates from DC to 40 GHz, and maintains phase stability of ±6° and amplitude stability of ±0.1dB under 26mm radius, 360° bending. The cable has a minimum unarmored bend radius of 12mm static and 26mm repeated, with a bending life cycle of 100,000 cycles and a mating life cycle of 5,000 cycles. Constructed with silver-plated copper conductors, low-density PTFE dielectric, and FEP jacket, it offers 90dB min shielding effectiveness and withstands 1000V. Operating temperature ranges from -55°C to 125°C. Available with SMA, 2.92mm, SSMP, 2.40mm, or 1.85mm connectors in straight orientation.
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | NBR360 |
| Product Name | RF Cables And RF Cable Assemblies |
| Application | RF |