kTB Solutions kP4000 - Programmable Noise Generators

Description
kTB Programmable Noise Generators Programmable noise generators covering frequencies from 1MHz to 50GHz. kTB programmable noise generators offer a convenient, economical, rugged instrument ideal for all automated test requiring noise. Manual control via an intuitive touch screen interface, remote control is via Ethernet. Frequency bands are from 1MHz to 50GHz. Typical applications include: BER Testing (Eb/No, C/N, SNR), Jamming, Jitter Tolerance Testing, GPS Receiver Testing, EMI Testing, and System & Component Validation amongst others. Custom configurations are available to meet specific customer requirements. Please contact the factory for pricing and availability. The General Specifications: Output White Gaussian noise Power 115/240VAC, 50/60 Hz Standard connectors SMA female Ethernet Touchscreen display 3U high enclosure (1U Optional) Operating Temperature: -10° to +65°C Options: kP-B -> BNC RF Connector kP-N -> N Type RF connector kP-C -> Signal Combiner kP-SA -> Signal Attenuator kP-SFB -> Switched Filter Bank kP-1U -> 1U Chassis - Rackmount
Request a Quote Datasheet
Description
kTB Programmable Noise Generators Programmable noise generators covering frequencies from 1MHz to 50GHz. kTB programmable noise generators offer a convenient, economical, rugged instrument ideal for all automated test requiring noise. Manual control via an intuitive touch screen interface, remote control is via Ethernet. Frequency bands are from 1MHz to 50GHz. Typical applications include: BER Testing (Eb/No, C/N, SNR), Jamming, Jitter Tolerance Testing, GPS Receiver Testing, EMI Testing, and System & Component Validation amongst others. Custom configurations are available to meet specific customer requirements. Please contact the factory for pricing and availability. The General Specifications: Output White Gaussian noise Power 115/240VAC, 50/60 Hz Standard connectors SMA female Ethernet Touchscreen display 3U high enclosure (1U Optional) Operating Temperature: -10° to +65°C Options: kP-B -> BNC RF Connector kP-N -> N Type RF connector kP-C -> Signal Combiner kP-SA -> Signal Attenuator kP-SFB -> Switched Filter Bank kP-1U -> 1U Chassis - Rackmount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
kP4000 - Programmable Noise Generators -  - kTB Solutions
San Jose, CA, United States
kP4000 - Programmable Noise Generators
kP4000 - Programmable Noise Generators
kTB Programmable Noise Generators Programmable noise generators covering frequencies from 1MHz to 50GHz. kTB programmable noise generators offer a convenient, economical, rugged instrument ideal for all automated test requiring noise. Manual control via an intuitive touch screen interface, remote control is via Ethernet. Frequency bands are from 1MHz to 50GHz. Typical applications include: BER Testing (Eb/No, C/N, SNR), Jamming, Jitter Tolerance Testing, GPS Receiver Testing, EMI Testing, and System & Component Validation amongst others. Custom configurations are available to meet specific customer requirements. Please contact the factory for pricing and availability. The General Specifications: Output White Gaussian noise Power 115/240VAC, 50/60 Hz Standard connectors SMA female Ethernet Touchscreen display 3U high enclosure (1U Optional) Operating Temperature: -10° to +65°C Options: kP-B -> BNC RF Connector kP-N -> N Type RF connector kP-C -> Signal Combiner kP-SA -> Signal Attenuator kP-SFB -> Switched Filter Bank kP-1U -> 1U Chassis - Rackmount

kTB Programmable Noise Generators

Programmable noise generators covering frequencies from 1MHz to 50GHz.


kTB programmable noise generators offer a convenient, economical, rugged instrument ideal for all automated test requiring noise. Manual control via an intuitive touch screen interface, remote control is via Ethernet. Frequency bands are from 1MHz to 50GHz.


Typical applications include:

BER Testing (Eb/No, C/N, SNR), Jamming, Jitter Tolerance Testing, GPS Receiver Testing, EMI Testing, and System & Component Validation amongst others.
Custom configurations are available to meet specific customer requirements.
Please contact the factory for pricing and availability.

The General Specifications:

  • Output White Gaussian noise
  • Power 115/240VAC, 50/60 Hz
  • Standard connectors SMA female
  • Ethernet
  • Touchscreen display
  • 3U high enclosure (1U Optional)
  • Operating Temperature: -10° to +65°C
    Options:
  • kP-B -> BNC RF Connector
  • kP-N -> N Type RF connector
  • kP-C -> Signal Combiner
  • kP-SA -> Signal Attenuator
  • kP-SFB -> Switched Filter Bank
  • kP-1U -> 1U Chassis - Rackmount
Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category Noise Generators and Sources
Product Name kP4000 - Programmable Noise Generators
Minimum 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

kP4000 - Programmable Noise Generators -  - kTB Solutions
Specs
Minimum 10 MHz
Maximum 10000 MHz
View Details
kM3000 - Manual Noise Generators -  - kTB Solutions
Specs
Minimum 10 MHz
Maximum 3000 MHz
View Details
kM3000 - Manual Noise Generators -  - kTB Solutions
Specs
Minimum 1 MHz
Maximum 1000 MHz
View Details