TE Connectivity Solenoid Valves 5000011075-SE

Description
Body Features Body Material : Anodized Aluminum Pneumatic Body : Standard Body for Single Coil Configuration Features Electrical Connection : Injected Cable Number of Positions : 2 Dimensions Cable Length : .5 M  [1.64 FT ] Compatible Cable Diameter Range : 6 MM  [.236 INCH ] Electrical Characteristics Supply Voltage Range (VAC) : 220 Mechanical Attachment Pneumatic Connection : 1/4" NPT Product Mounting Feature Type : (2) M4 Screws Operation/Applicatio n Actuation Type : Servo-Assisted Actuation Operational Use Specification : General Purpose - 220VAC Return Mechanism : Spring & Differential Pressure Valve Type : Standard Usage Conditions Operating Temperature Range : 5 - 60 DEGC  [41 - 140 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Anodized Aluminum Pneumatic Body : Standard Body for Single Coil Configuration Features Electrical Connection : Injected Cable Number of Positions : 2 Dimensions Cable Length : .5 M  [1.64 FT ] Compatible Cable Diameter Range : 6 MM  [.236 INCH ] Electrical Characteristics Supply Voltage Range (VAC) : 220 Mechanical Attachment Pneumatic Connection : 1/4" NPT Product Mounting Feature Type : (2) M4 Screws Operation/Applicatio n Actuation Type : Servo-Assisted Actuation Operational Use Specification : General Purpose - 220VAC Return Mechanism : Spring & Differential Pressure Valve Type : Standard Usage Conditions Operating Temperature Range : 5 - 60 DEGC  [41 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valves - 5000011075-SE - TE Connectivity
Berwyn, PA, United States
Solenoid Valves
5000011075-SE
Solenoid Valves 5000011075-SE
Body Features Body Material : Anodized Aluminum Pneumatic Body : Standard Body for Single Coil Configuration Features Electrical Connection : Injected Cable Number of Positions : 2 Dimensions Cable Length : .5 M  [1.64 FT ] Compatible Cable Diameter Range : 6 MM  [.236 INCH ] Electrical Characteristics Supply Voltage Range (VAC) : 220 Mechanical Attachment Pneumatic Connection : 1/4" NPT Product Mounting Feature Type : (2) M4 Screws Operation/Applicatio n Actuation Type : Servo-Assisted Actuation Operational Use Specification : General Purpose - 220VAC Return Mechanism : Spring & Differential Pressure Valve Type : Standard Usage Conditions Operating Temperature Range : 5 - 60 DEGC  [41 - 140 DEGF ]

Body Features


  • Body Material : Anodized Aluminum
  • Pneumatic Body : Standard Body for Single Coil

Configuration Features


  • Electrical Connection : Injected Cable
  • Number of Positions : 2

Dimensions


  • Cable Length : .5 M  [1.64 FT ]
  • Compatible Cable Diameter Range : 6 MM  [.236 INCH ]

Electrical Characteristics


  • Supply Voltage Range (VAC) : 220

Mechanical Attachment


  • Pneumatic Connection : 1/4" NPT
  • Product Mounting Feature Type : (2) M4 Screws

Operation/Application


  • Actuation Type : Servo-Assisted Actuation
  • Operational Use Specification : General Purpose - 220VAC
  • Return Mechanism : Spring & Differential Pressure
  • Valve Type : Standard

Usage Conditions


  • Operating Temperature Range : 5 - 60 DEGC  [41 - 140 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Industrial Valves
Product Number 5000011075-SE
Product Name Solenoid Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000009926-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000008801-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000007942-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Solenoid Valves - 5000009114-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details