Lee Co. (The) 187 Restrictor Check Valve

Description
This miniature restrictor check valve is only 0.187 inches in diameter and 0.77 inches in length. This valve provides restricted flow in one direction and prevents flow in the other direction. Restriction rates are available from 1000 to 10,000 Lohms. Features Diameter: 0.187 inches Metered Lohm Rates: 1000-10,000 Lohms Operating Pressures: Up to 3000 psi Leakage: 1 drop / hour at 3000 psi
Request a Quote Datasheet
Description
This miniature restrictor check valve is only 0.187 inches in diameter and 0.77 inches in length. This valve provides restricted flow in one direction and prevents flow in the other direction. Restriction rates are available from 1000 to 10,000 Lohms. Features Diameter: 0.187 inches Metered Lohm Rates: 1000-10,000 Lohms Operating Pressures: Up to 3000 psi Leakage: 1 drop / hour at 3000 psi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
187 Restrictor Check Valve -  - Lee Co. (The)
Westbrook, CT, USA
187 Restrictor Check Valve
187 Restrictor Check Valve
This miniature restrictor check valve is only 0.187 inches in diameter and 0.77 inches in length. This valve provides restricted flow in one direction and prevents flow in the other direction. Restriction rates are available from 1000 to 10,000 Lohms. Features Diameter: 0.187 inches Metered Lohm Rates: 1000-10,000 Lohms Operating Pressures: Up to 3000 psi Leakage: 1 drop / hour at 3000 psi

This miniature restrictor check valve is only 0.187 inches in diameter and 0.77 inches in length. This valve provides restricted flow in one direction and prevents flow in the other direction. Restriction rates are available from 1000 to 10,000 Lohms.

Features

  • Diameter: 0.187 inches
  • Metered Lohm Rates: 1000-10,000 Lohms
  • Operating Pressures: Up to 3000 psi
  • Leakage: 1 drop / hour at 3000 psi
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 187 Restrictor Check Valve
Valve Type Metering; Check; Restrictor Check Valves
Unlock Full Specs
to access all available technical data

Similar Products

Latching Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; Latching Solenoid Valves
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
2.5 mm Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.10 inch (2.54 mm)
Connection Description Press-In - Into Plastic
View Details
250 Extreme Environment Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Extreme Environment Check Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details
156 HFS Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Ball-Style Check Valves
Valve Size 0.16 inch (3.96 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details