Blacoh Fluid Control, Inc. VALVES BP-049-PVC-T-BSP-M

Description
1/2" PVC BACK PRESSURE VALVE, PTFE, BSP, MINI, 250 PSI SPRING/PVC TOP
Request a Quote
Description
1/2" PVC BACK PRESSURE VALVE, PTFE, BSP, MINI, 250 PSI SPRING/PVC TOP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VALVES - BP-049-PVC-T-BSP-M - Blacoh Fluid Control, Inc.
Riverside, CA, United States
1/2" PVC BACK PRESSURE VALVE, PTFE, BSP, MINI, 250 PSI SPRING/PVC TOP

1/2" PVC BACK PRESSURE VALVE, PTFE, BSP, MINI, 250 PSI SPRING/PVC TOP

Supplier's Site

Technical Specifications

  Blacoh Fluid Control, Inc.
Product Category Industrial Valves
Product Number BP-049-PVC-T-BSP-M
Product Name VALVES
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-050-CPVC-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
VALVES - BP-100-PVC-T-F-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 1.00 inch (25.40 mm)
View Details
VALVES - BP90-050-PP-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
VALVES - BP-050-SS-T-F - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details