Gurley Precision Instruments Manual Densometers 4110N

Description
Densometers are the accepted standard for measuring the porosity of materials such as papers, wovens, plastics and membranes. All Densometers measure the time required for a given volume and of air (25cc to 400cc) to flow through a standard area of material being tested under light uniform pressure. Certain models, such as the S-P-S Tester, are also used to measure surface smoothness and material softness. Manual and automatic units available. Conform to TAPPI T-460, ASTM D-726-58 & APPITA/AS 1301-420, BS 5926, CPPA D-14, ISO 5636/5, D-202-77, SCAN P-19 & P-53.
Request a Quote
Description
Densometers are the accepted standard for measuring the porosity of materials such as papers, wovens, plastics and membranes. All Densometers measure the time required for a given volume and of air (25cc to 400cc) to flow through a standard area of material being tested under light uniform pressure. Certain models, such as the S-P-S Tester, are also used to measure surface smoothness and material softness. Manual and automatic units available. Conform to TAPPI T-460, ASTM D-726-58 & APPITA/AS 1301-420, BS 5926, CPPA D-14, ISO 5636/5, D-202-77, SCAN P-19 & P-53.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Manual Densometers - 4110N - Gurley Precision Instruments
Troy, NY, USA
Manual Densometers
4110N
Manual Densometers 4110N
Densometers are the accepted standard for measuring the porosity of materials such as papers, wovens, plastics and membranes. All Densometers measure the time required for a given volume and of air (25cc to 400cc) to flow through a standard area of material being tested under light uniform pressure. Certain models, such as the S-P-S Tester, are also used to measure surface smoothness and material softness. Manual and automatic units available. Conform to TAPPI T-460, ASTM D-726-58 & APPITA/AS 1301-420, BS 5926, CPPA D-14, ISO 5636/5, D-202-77, SCAN P-19 & P-53.

Densometers are the accepted standard for measuring the porosity of materials such as papers, wovens, plastics and membranes. All Densometers measure the time required for a given volume and of air (25cc to 400cc) to flow through a standard area of material being tested under light uniform pressure. Certain models, such as the S-P-S Tester, are also used to measure surface smoothness and material softness. Manual and automatic units available. Conform to TAPPI T-460, ASTM D-726-58 & APPITA/AS 1301-420, BS 5926, CPPA D-14, ISO 5636/5, D-202-77, SCAN P-19 & P-53.

Supplier's Site

Technical Specifications

  Gurley Precision Instruments
Product Category Property Testing Equipment
Product Number 4110N
Product Name Manual Densometers
Properties Analyzed Texture Analysis; Absorption / WaterAbsorption; Densometry / Pore Size
Unlock Full Specs
to access all available technical data

Similar Products

Manual Densometers - 4118N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Properties Analyzed Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
Mounting / Loading Options Process Line Mounted for Continuous Monitoring
View Details
Permeometer - 4301N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Properties Analyzed Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
Display & Special Features Analog
View Details
Cobb Sizing Tester - 4180x - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Methods, Technology & Standards Roller method
Properties Analyzed Adsorption / Desorption; Porosimetry / Pore Volume; Absorption / WaterAbsorption
Test Media Textiles; Paper
View Details
Automatic Densometer - 4340N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Methods, Technology & Standards Mass flow and servo-regulator technology, automatic test feature, auto-drive mechanism
Properties Analyzed Texture Analysis; Flowability / Workability; Smoothness; Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
View Details