Krohn-Hite Corporation Filter 3944

Description
The 3944 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Four independent channels Fliter Types: Butterworth or Bessel Attenuation Slope: 24dB/Octave/Channel Frequency Range: 3 Hz to 2 MHz Input Gain: 0dB or 20dB Output Gain: 0dB or 20 dB Stopband attenuation: >95dB The Krohn-Hite Model 3944 is a 4-channel, Butterworth/Bessel filter offers a programmable or bench top filter covering a cutoff frequency range from 3 Hz to 2 MHz, with a frequency response characteristic of maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase (Bessel) to provide superior pulse or complex signal filtering. The passband gain is unity, and the attenuation slope is 24dB/octave per channel. The 3944 will accept input signals of ±4.5V peak and provides input and output gains of 0dB or 20dB which can be selected via the front panel keyboard or over the GPIB bus.
Datasheet
Description
The 3944 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Four independent channels Fliter Types: Butterworth or Bessel Attenuation Slope: 24dB/Octave/Channel Frequency Range: 3 Hz to 2 MHz Input Gain: 0dB or 20dB Output Gain: 0dB or 20 dB Stopband attenuation: >95dB The Krohn-Hite Model 3944 is a 4-channel, Butterworth/Bessel filter offers a programmable or bench top filter covering a cutoff frequency range from 3 Hz to 2 MHz, with a frequency response characteristic of maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase (Bessel) to provide superior pulse or complex signal filtering. The passband gain is unity, and the attenuation slope is 24dB/octave per channel. The 3944 will accept input signals of ±4.5V peak and provides input and output gains of 0dB or 20dB which can be selected via the front panel keyboard or over the GPIB bus.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter 3944
The 3944 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Four independent channels Fliter Types: Butterworth or Bessel Attenuation Slope: 24dB/Octave/Channel Frequency Range: 3 Hz to 2 MHz Input Gain: 0dB or 20dB Output Gain: 0dB or 20 dB Stopband attenuation: >95dB The Krohn-Hite Model 3944 is a 4-channel, Butterworth/Bessel filter offers a programmable or bench top filter covering a cutoff frequency range from 3 Hz to 2 MHz, with a frequency response characteristic of maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase (Bessel) to provide superior pulse or complex signal filtering. The passband gain is unity, and the attenuation slope is 24dB/octave per channel. The 3944 will accept input signals of ±4.5V peak and provides input and output gains of 0dB or 20dB which can be selected via the front panel keyboard or over the GPIB bus.

The 3944 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications.

Additional Features:

  • Four independent channels
  • Fliter Types: Butterworth or Bessel
  • Attenuation Slope: 24dB/Octave/Channel
  • Frequency Range: 3 Hz to 2 MHz
  • Input Gain: 0dB or 20dB
  • Output Gain: 0dB or 20 dB
  • Stopband attenuation: >95dB

The Krohn-Hite Model 3944 is a 4-channel, Butterworth/Bessel filter offers a programmable or bench top filter covering a cutoff frequency range from 3 Hz to 2 MHz, with a frequency response characteristic of maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase (Bessel) to provide superior pulse or complex signal filtering. The passband gain is unity, and the attenuation slope is 24dB/octave per channel. The 3944 will accept input signals of ±4.5V peak and provides input and output gains of 0dB or 20dB which can be selected via the front panel keyboard or over the GPIB bus.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Filters and Microwave Filters
Product Number 3944
Product Name Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF17384A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -20 to 60 C (-4 to 140 F)
Fc 885 to 960 MHz
View Details
FB-2020, 20.2 GHz Bandpass Filter - FB-2020 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 20200 to ? MHz
Package Type Connectorized
View Details
Ceramic Filters - ECS-DCF-106 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1616-1627.5 MHz Cavity Band Pass Filter - AB1621B863 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1622 MHz
Bandwidth 11500 kHz
View Details