Krohn-Hite Corporation Filter 3700R

Description
The 3700R is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: The Krohn-Hite 3700R Variable Band Pass Filter has attenuation slopes of 24 dB per octave, with upper and lower cutoff frequencies independently adjustable from 0.2 Hz to 20 kHz. Maximum attenuation of 80 dB. The frequency response characteristics is a fourth-order Butterworth with MAXimal FLATness for cleanest filtering in the frequency domain. Rack mounting version.
Description
The 3700R is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: The Krohn-Hite 3700R Variable Band Pass Filter has attenuation slopes of 24 dB per octave, with upper and lower cutoff frequencies independently adjustable from 0.2 Hz to 20 kHz. Maximum attenuation of 80 dB. The frequency response characteristics is a fourth-order Butterworth with MAXimal FLATness for cleanest filtering in the frequency domain. Rack mounting version.

Suppliers

Company
Product
Description
Supplier Links
Filter 3700R
The 3700R is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: The Krohn-Hite 3700R Variable Band Pass Filter has attenuation slopes of 24 dB per octave, with upper and lower cutoff frequencies independently adjustable from 0.2 Hz to 20 kHz. Maximum attenuation of 80 dB. The frequency response characteristics is a fourth-order Butterworth with MAXimal FLATness for cleanest filtering in the frequency domain. Rack mounting version.

The 3700R is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications.

Additional Features:

The Krohn-Hite 3700R Variable Band Pass Filter has attenuation slopes of 24 dB per octave, with upper and lower cutoff frequencies independently adjustable from 0.2 Hz to 20 kHz.

Maximum attenuation of 80 dB. The frequency response characteristics is a fourth-order Butterworth with MAXimal FLATness for cleanest filtering in the frequency domain. Rack mounting version.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Filters and Microwave Filters
Product Number 3700R
Product Name Filter
Unlock Full Specs
to access all available technical data

Similar Products

FB-0860, 8.6 GHz Bandpass Filter - FB-0860 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 8600 to ? MHz
Package Type Connectorized
View Details
RF Filters - 1761-1045-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 16750 MHz
View Details
2 suppliers
DC-2500MHz SMA-Female Microstrip Low Pass Filter Rated at 5 Watts (CW) - HRT-LF(DC/2500)-02S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 2500 MHz
Insertion Loss 1 dB
View Details
Band Pass Filter - 1035202 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Saw Filter
Fc 882 MHz
View Details