Marki Microwave LLC FB-0860, 8.6 GHz Bandpass Filter FB-0860

Description
The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.
Request a Quote Datasheet
Description
The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FB-0860, 8.6 GHz Bandpass Filter - FB-0860 - Marki Microwave LLC
Morgan Hill, CA, United States
FB-0860, 8.6 GHz Bandpass Filter
FB-0860
FB-0860, 8.6 GHz Bandpass Filter FB-0860
The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.

The FB series bandpass filters are CAD-optimized microstrip filter designs built on a low-loss substrate. These filters feature low insertion loss, excellent return loss and are suitable for high rejection filtering.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number FB-0860
Product Name FB-0860, 8.6 GHz Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 21.46 GHz Highpass Filter - MFHP-00036CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 80000 MHz
View Details
Passive GaAs MMIC 16.19 - 17.72 GHz Bandpass Filter - MFBP-00030PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 16190 to 17720 MHz
View Details
MFBP-00005PSM, Passive GaAs MMIC 6.25-18.05 GHz Bandpass Filter - MFBP-00005PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 6250 to 18050 MHz
View Details
Passive GaAs MMIC 23.99 - 28.75 GHz Bandpass Filter - MFBP-00045CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 23990 to 28750 MHz
View Details