Krohn-Hite Corporation Filter 3323

Description
The 3323 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Frequency Accuracy: ±2% Pass Band Gain: 0 dB or 20 dB Maximum Attenuation: 80 dB Floating (ungrounded) Operation Digitally tuned over the range from: 0.01 Hz to 99.9 kHz High-Pass Low-Pass Band-Pass Band-Reject mode 48 dB per octave in High-Pass or Low-Pass mode 24db per octave in Band-Pass or Band-Reject mode The frequency response characteristic of the unit is a fourth-order Butterworth with maximum flatness for cleanest filtering in the frequency domain. For pulse or transient signal filtering, a front panel switch is provided to change the frequency response to RC optimum for transient-free filtering on the Krohn Hite 3323 Filter.
Datasheet
Description
The 3323 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Frequency Accuracy: ±2% Pass Band Gain: 0 dB or 20 dB Maximum Attenuation: 80 dB Floating (ungrounded) Operation Digitally tuned over the range from: 0.01 Hz to 99.9 kHz High-Pass Low-Pass Band-Pass Band-Reject mode 48 dB per octave in High-Pass or Low-Pass mode 24db per octave in Band-Pass or Band-Reject mode The frequency response characteristic of the unit is a fourth-order Butterworth with maximum flatness for cleanest filtering in the frequency domain. For pulse or transient signal filtering, a front panel switch is provided to change the frequency response to RC optimum for transient-free filtering on the Krohn Hite 3323 Filter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter 3323
The 3323 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Frequency Accuracy: ±2% Pass Band Gain: 0 dB or 20 dB Maximum Attenuation: 80 dB Floating (ungrounded) Operation Digitally tuned over the range from: 0.01 Hz to 99.9 kHz High-Pass Low-Pass Band-Pass Band-Reject mode 48 dB per octave in High-Pass or Low-Pass mode 24db per octave in Band-Pass or Band-Reject mode The frequency response characteristic of the unit is a fourth-order Butterworth with maximum flatness for cleanest filtering in the frequency domain. For pulse or transient signal filtering, a front panel switch is provided to change the frequency response to RC optimum for transient-free filtering on the Krohn Hite 3323 Filter.

The 3323 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications.

Additional Features:

  • Frequency Accuracy: ±2%
  • Pass Band Gain: 0 dB or 20 dB
  • Maximum Attenuation: 80 dB
  • Floating (ungrounded) Operation
  • Digitally tuned over the range from: 0.01 Hz to 99.9 kHz
  • High-Pass
  • Low-Pass
  • Band-Pass
  • Band-Reject mode
  • 48 dB per octave in High-Pass or Low-Pass mode
  • 24db per octave in Band-Pass or Band-Reject mode
  • The frequency response characteristic of the unit is a fourth-order Butterworth with maximum flatness for cleanest filtering in the frequency domain.

For pulse or transient signal filtering, a front panel switch is provided to change the frequency response to RC optimum for transient-free filtering on the Krohn Hite 3323 Filter.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Filters and Microwave Filters
Product Number 3323
Product Name Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 3157-ADCH-1220+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 612 MHz
View Details
2 suppliers
1485 MHz Cavity Band Pass Filter - AB1485B1305 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1485 MHz
Bandwidth 40000 kHz
View Details
4280-4320MHz TNC-Female Cavity Bandstop Filter Rated at 5 Watts (CW) - HRT-SF(4300/40)-1T - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 2000 to 800 MHz
Insertion Loss 1.5 dB
View Details