Krohn-Hite Corporation Filter 3322

Description
The 3322 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Digitally tuned over the range from 0.001 Hz to 99.9 kHz in six bands 48 dB per octave in low-pass or high pass mode 24 dB per octave for band-pass mode Attenuation slope is 24 dB per octave in Band-reject mode The Krohn 3322 is a Hite Filter.
Datasheet
Description
The 3322 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Digitally tuned over the range from 0.001 Hz to 99.9 kHz in six bands 48 dB per octave in low-pass or high pass mode 24 dB per octave for band-pass mode Attenuation slope is 24 dB per octave in Band-reject mode The Krohn 3322 is a Hite Filter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter 3322
The 3322 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Digitally tuned over the range from 0.001 Hz to 99.9 kHz in six bands 48 dB per octave in low-pass or high pass mode 24 dB per octave for band-pass mode Attenuation slope is 24 dB per octave in Band-reject mode The Krohn 3322 is a Hite Filter.

The 3322 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications.

Additional Features:

  • Digitally tuned over the range from 0.001 Hz to 99.9 kHz in six bands
  • 48 dB per octave in low-pass or high pass mode
  • 24 dB per octave for band-pass mode
  • Attenuation slope is 24 dB per octave in Band-reject mode

The Krohn 3322 is a Hite Filter.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Filters and Microwave Filters
Product Number 3322
Product Name Filter
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2084B1124 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
Ceramic Filters - ECS-DCF 108 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
Band Pass Filter - 5o2648140 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 15000 to 20000 MHz
View Details