Krohn-Hite Corporation Filter 3321

Description
The 3321 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Frequency Accuracy: ±2% Pass Band Gain: 0 dB or 20 dB Maximum Attenuation: 80 dB Floating (ungrounded) Operation The Krohn-Hite 3321 Variable Filter is a solid state, variable electronic Filter that is digitally tuned over the range from 0.01 Hz to 99.9 kHz. Its single channel can be operated in either the High-Pass or Low-Pass mode. It has an attenuation slope of 24 dB per octave. The frequency response characteristic of the unit is a fourth-order Butterworth with maximum flatness for cleanest filtering in the frequency domain. For pulse or transient signal filtering, a front panel switch is provided to change the frequency response to RC optimum for transient-free filtering.
Datasheet
Description
The 3321 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Frequency Accuracy: ±2% Pass Band Gain: 0 dB or 20 dB Maximum Attenuation: 80 dB Floating (ungrounded) Operation The Krohn-Hite 3321 Variable Filter is a solid state, variable electronic Filter that is digitally tuned over the range from 0.01 Hz to 99.9 kHz. Its single channel can be operated in either the High-Pass or Low-Pass mode. It has an attenuation slope of 24 dB per octave. The frequency response characteristic of the unit is a fourth-order Butterworth with maximum flatness for cleanest filtering in the frequency domain. For pulse or transient signal filtering, a front panel switch is provided to change the frequency response to RC optimum for transient-free filtering.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter 3321
The 3321 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Frequency Accuracy: ±2% Pass Band Gain: 0 dB or 20 dB Maximum Attenuation: 80 dB Floating (ungrounded) Operation The Krohn-Hite 3321 Variable Filter is a solid state, variable electronic Filter that is digitally tuned over the range from 0.01 Hz to 99.9 kHz. Its single channel can be operated in either the High-Pass or Low-Pass mode. It has an attenuation slope of 24 dB per octave. The frequency response characteristic of the unit is a fourth-order Butterworth with maximum flatness for cleanest filtering in the frequency domain. For pulse or transient signal filtering, a front panel switch is provided to change the frequency response to RC optimum for transient-free filtering.

The 3321 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications.

Additional Features:

  • Frequency Accuracy: ±2%
  • Pass Band Gain: 0 dB or 20 dB
  • Maximum Attenuation: 80 dB
  • Floating (ungrounded) Operation

The Krohn-Hite 3321 Variable Filter is a solid state, variable electronic Filter that is digitally tuned over the range from 0.01 Hz to 99.9 kHz. Its single channel can be operated in either the High-Pass or Low-Pass mode. It has an attenuation slope of 24 dB per octave. The frequency response characteristic of the unit is a fourth-order Butterworth with maximum flatness for cleanest filtering in the frequency domain. For pulse or transient signal filtering, a front panel switch is provided to change the frequency response to RC optimum for transient-free filtering.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Filters and Microwave Filters
Product Number 3321
Product Name Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 3157-HFCG-3500+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 10200 MHz
View Details
1747 MHz Cavity Band Pass Filter with N-type Connectors - AB1747B850-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 75000 kHz
View Details
Band Pass Filter - 5o2645170 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 11000 to 13000 MHz
View Details