KRAL AG Double Stations DL

Description
KRAL Pumps as Double Stations in Oil Firing Services. Maintenance work without downtime. KRAL double stations make it possible. KRAL block aggregates stand out for their ready for connection, compact construction. Both of the installed KRAL screw pumps are self-priming, pump with low pulsation and operate at a low noise level. Switching over from the operating pump to the reserve pump can be carried out by electric or manual means. Pump maintenance and filter cleaning can be performed without interrupting operations. KRAL double stations in block execution are especially used in oil firing service for delivering heating oil, circular pipeline transfer pumps and burner pumps for industrial furnaces, in public buildings, in the ship building industry, and anywhere a continuous supply of oil is required. Your Advantages: High operating safety. Compact construction. Easy installation.
Description
KRAL Pumps as Double Stations in Oil Firing Services. Maintenance work without downtime. KRAL double stations make it possible. KRAL block aggregates stand out for their ready for connection, compact construction. Both of the installed KRAL screw pumps are self-priming, pump with low pulsation and operate at a low noise level. Switching over from the operating pump to the reserve pump can be carried out by electric or manual means. Pump maintenance and filter cleaning can be performed without interrupting operations. KRAL double stations in block execution are especially used in oil firing service for delivering heating oil, circular pipeline transfer pumps and burner pumps for industrial furnaces, in public buildings, in the ship building industry, and anywhere a continuous supply of oil is required. Your Advantages: High operating safety. Compact construction. Easy installation.

Suppliers

Company
Product
Description
Supplier Links
Double Stations - DL - KRAL AG
Lustenau, Austria
Double Stations
DL
Double Stations DL
KRAL Pumps as Double Stations in Oil Firing Services. Maintenance work without downtime. KRAL double stations make it possible. KRAL block aggregates stand out for their ready for connection, compact construction. Both of the installed KRAL screw pumps are self-priming, pump with low pulsation and operate at a low noise level. Switching over from the operating pump to the reserve pump can be carried out by electric or manual means. Pump maintenance and filter cleaning can be performed without interrupting operations. KRAL double stations in block execution are especially used in oil firing service for delivering heating oil, circular pipeline transfer pumps and burner pumps for industrial furnaces, in public buildings, in the ship building industry, and anywhere a continuous supply of oil is required. Your Advantages: High operating safety. Compact construction. Easy installation.

KRAL Pumps as Double Stations in Oil Firing Services.

Maintenance work without downtime. KRAL double stations make it possible.

KRAL block aggregates stand out for their ready for connection, compact construction. Both of the installed KRAL screw pumps are self-priming, pump with low pulsation and operate at a low noise level. Switching over from the operating pump to the reserve pump can be carried out by electric or manual means. Pump maintenance and filter cleaning can be performed without interrupting operations.

KRAL double stations in block execution are especially used in oil firing service for delivering heating oil, circular pipeline transfer pumps and burner pumps for industrial furnaces, in public buildings, in the ship building industry, and anywhere a continuous supply of oil is required.

Your Advantages:

  • High operating safety.
  • Compact construction.
  • Easy installation.
Supplier's Site

Technical Specifications

  KRAL AG
Product Category Liquid Handling Pumps
Product Number DL
Product Name Double Stations
Pump Type Positive Displacement Pump; Screw Pump; Self-Priming Pump
Media Temperature 50 to 122 F (10 to 50 C)
Power Source AC; 230V to 460V, Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 12.6 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 7.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA128P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Air Pressure Amplifier - HAA31 Series - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 600.0 psi (422 m of Water)
Power Source Air or Pneumatic
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details