KPM Analytics Thermal Imaging Camera PSC-450 Surveyor

Description
The Process Sensors Corporation (PSC) Surveryor camera series offers a comprehensive range of imaging and line scanning camera systems to continuously monitor and control industrial processes. These state of the art camera systems provide real-time thermography with an astonishing 128 Hz frame rate. The systems can be remotely triggered to respond to fast occurring events, initiating alarms, outputs or capturing and recording data to a network for later retrieval and analysis. In addition, the Surveyor camera series can be switched in the field to a line scanner mode, which allows the camera to perform as a line scan camera. These unique products are also applied to laboratory and R&D applications covering an overall temperature span from -20°C to 1800°C. The Surveyor cameras are compact, radiometric and enable the operator to view and measure thousands of temperature points, line profiles or user selectable areas or regions of interest (ROI’s) defined by a maximum, minimum or average temperature within these regions. The smart technology and space saving design of each model brings new meaning to the word “simplicity” and sets a benchmark for quality and performance. The Surveyor cameras are available in a variety of models with a range of termperature ranges, resolutions, and lens options to optimize the performance criteria of the camera to your application. There is even the PSC-450-LWK model designed for aerial surveillance on drones.
Datasheet
Description
The Process Sensors Corporation (PSC) Surveryor camera series offers a comprehensive range of imaging and line scanning camera systems to continuously monitor and control industrial processes. These state of the art camera systems provide real-time thermography with an astonishing 128 Hz frame rate. The systems can be remotely triggered to respond to fast occurring events, initiating alarms, outputs or capturing and recording data to a network for later retrieval and analysis. In addition, the Surveyor camera series can be switched in the field to a line scanner mode, which allows the camera to perform as a line scan camera. These unique products are also applied to laboratory and R&D applications covering an overall temperature span from -20°C to 1800°C. The Surveyor cameras are compact, radiometric and enable the operator to view and measure thousands of temperature points, line profiles or user selectable areas or regions of interest (ROI’s) defined by a maximum, minimum or average temperature within these regions. The smart technology and space saving design of each model brings new meaning to the word “simplicity” and sets a benchmark for quality and performance. The Surveyor cameras are available in a variety of models with a range of termperature ranges, resolutions, and lens options to optimize the performance criteria of the camera to your application. There is even the PSC-450-LWK model designed for aerial surveillance on drones.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Imaging Camera - PSC-450 Surveyor - KPM Analytics
Westborough, MA, United States
Thermal Imaging Camera
PSC-450 Surveyor
Thermal Imaging Camera PSC-450 Surveyor
The Process Sensors Corporation (PSC) Surveryor camera series offers a comprehensive range of imaging and line scanning camera systems to continuously monitor and control industrial processes. These state of the art camera systems provide real-time thermography with an astonishing 128 Hz frame rate. The systems can be remotely triggered to respond to fast occurring events, initiating alarms, outputs or capturing and recording data to a network for later retrieval and analysis. In addition, the Surveyor camera series can be switched in the field to a line scanner mode, which allows the camera to perform as a line scan camera. These unique products are also applied to laboratory and R&D applications covering an overall temperature span from -20°C to 1800°C. The Surveyor cameras are compact, radiometric and enable the operator to view and measure thousands of temperature points, line profiles or user selectable areas or regions of interest (ROI’s) defined by a maximum, minimum or average temperature within these regions. The smart technology and space saving design of each model brings new meaning to the word “simplicity” and sets a benchmark for quality and performance. The Surveyor cameras are available in a variety of models with a range of termperature ranges, resolutions, and lens options to optimize the performance criteria of the camera to your application. There is even the PSC-450-LWK model designed for aerial surveillance on drones.

The Process Sensors Corporation (PSC) Surveryor camera series offers a comprehensive range of imaging and line scanning camera systems to continuously monitor and control industrial processes. These state of the art camera systems provide real-time thermography with an astonishing 128 Hz frame rate.

The systems can be remotely triggered to respond to fast occurring events, initiating alarms, outputs or capturing and recording data to a network for later retrieval and analysis. In addition, the Surveyor camera series can be switched in the field to a line scanner mode, which allows the camera to perform as a line scan camera. These unique products are also applied to laboratory and R&D applications covering an overall temperature span from -20°C to 1800°C.

The Surveyor cameras are compact, radiometric and enable the operator to view and measure thousands of temperature points, line profiles or user selectable areas or regions of interest (ROI’s) defined by a maximum, minimum or average temperature within these regions. The smart technology and space saving design of each model brings new meaning to the word “simplicity” and sets a benchmark for quality and performance.

The Surveyor cameras are available in a variety of models with a range of termperature ranges, resolutions, and lens options to optimize the performance criteria of the camera to your application. There is even the PSC-450-LWK model designed for aerial surveillance on drones.

Supplier's Site Datasheet

Technical Specifications

  KPM Analytics
Product Category Thermal Imagers
Product Number PSC-450 Surveyor
Product Name Thermal Imaging Camera
Detector Type Line Scanning
Computer Host PC
Ambient Temperature Range 32 to 158 F (0.0 to 70 C)
Measurement Range -20 to 1500 C (-4 to 2732 F)
Spectral Range 7.5 to 13 microns (7.5 to 13 micrometers)
Unlock Full Specs
to access all available technical data

Similar Products

UCAM-220TT/TB is Thermographic Turret (TT)/ Bullet (TB) Temperature Measurement Camera that is able to measure object's temperature at a high accuracy - UCAM-220 - Advantech
Specs
Detector Type Line Scanning
Measurement Range ? to 45 C (? to 113 F)
Temperature Resolution 0.5000 DegC (0.9000 DegF)
View Details
UTi384G 384 G-Series Professional Thermal Imager - UTi384G - Uni-Trend US
Specs
Portable Portable
Features & Options Built-in Color / Visual Camera
Ambient Temperature Range -4 to 1022 F (-20 to 550 C)
View Details
High-end Thermography Camera for Multifaceted Measurement tasks - ImageIR® 12300 - InfraTec GmbH
Specs
Detector Type Array
Cooling Active Built-in Cryogenic Cooling
Portable Portable
View Details
PI 450i G7 - OPTPI45IG7 - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Detector Type Uncooled bolometer
Cooling Uncooled
Measurement Range 150 to 1500 C (302 to 2732 F)
View Details