KPM Analytics Basic Web Profiler Guardian-HD

Description
A Simple On-Line Web Scanner for Fewer Products & Zones The Guardian-HD Basic Web Profile Analyzer is a single-scanner system to measure moisture, coat weight, and temperature (optional) for all paper, film, and web-converting processes. Entry-level functionality for operators to run simple scans on multiple constituents Record data across 16 total measurement zones with up to 50 different recipes (products) Pre-programmed software with specific calibrations Reduce start-up times and waste by instantly identifying production inefficiencies Limit instances of edge curl and lay flat issues 5.7” touch-screen display Optional Ethernet IP, Modbus TCP/IP interface, or OPC server Rugged, sealed industrial frame and linear actuator withstands hot and humid environments Features Easy calibration, operation, and standardization Rugged, sealed industrial frame and linear actuator withstands hot and humid environments common with paper and converting processes Automatic edge detection senses roll width to streamline set-up processes, and realigns to accommodate web drift Configurations available to monitor and control multiple Guardian-HD systems simultaneously Easily connect to closed-loop control systems or local alarms Benefits Minimize edge curl and lay flat issues with 100% real-time inspection of moisture, coat weight, thickness, and temperature of converting lines Decrease manual start-up times by 20%, eliminating the need for time-consuming lab testing and adjustments Each system can be customized to the width of the web, along with the ability to position the NIR sensor wherever it is needed
Datasheet
Description
A Simple On-Line Web Scanner for Fewer Products & Zones The Guardian-HD Basic Web Profile Analyzer is a single-scanner system to measure moisture, coat weight, and temperature (optional) for all paper, film, and web-converting processes. Entry-level functionality for operators to run simple scans on multiple constituents Record data across 16 total measurement zones with up to 50 different recipes (products) Pre-programmed software with specific calibrations Reduce start-up times and waste by instantly identifying production inefficiencies Limit instances of edge curl and lay flat issues 5.7” touch-screen display Optional Ethernet IP, Modbus TCP/IP interface, or OPC server Rugged, sealed industrial frame and linear actuator withstands hot and humid environments Features Easy calibration, operation, and standardization Rugged, sealed industrial frame and linear actuator withstands hot and humid environments common with paper and converting processes Automatic edge detection senses roll width to streamline set-up processes, and realigns to accommodate web drift Configurations available to monitor and control multiple Guardian-HD systems simultaneously Easily connect to closed-loop control systems or local alarms Benefits Minimize edge curl and lay flat issues with 100% real-time inspection of moisture, coat weight, thickness, and temperature of converting lines Decrease manual start-up times by 20%, eliminating the need for time-consuming lab testing and adjustments Each system can be customized to the width of the web, along with the ability to position the NIR sensor wherever it is needed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Basic Web Profiler - Guardian-HD - KPM Analytics
Westborough, MA, United States
Basic Web Profiler
Guardian-HD
Basic Web Profiler Guardian-HD
A Simple On-Line Web Scanner for Fewer Products & Zones The Guardian-HD Basic Web Profile Analyzer is a single-scanner system to measure moisture, coat weight, and temperature (optional) for all paper, film, and web-converting processes. Entry-level functionality for operators to run simple scans on multiple constituents Record data across 16 total measurement zones with up to 50 different recipes (products) Pre-programmed software with specific calibrations Reduce start-up times and waste by instantly identifying production inefficiencies Limit instances of edge curl and lay flat issues 5.7” touch-screen display Optional Ethernet IP, Modbus TCP/IP interface, or OPC server Rugged, sealed industrial frame and linear actuator withstands hot and humid environments Features Easy calibration, operation, and standardization Rugged, sealed industrial frame and linear actuator withstands hot and humid environments common with paper and converting processes Automatic edge detection senses roll width to streamline set-up processes, and realigns to accommodate web drift Configurations available to monitor and control multiple Guardian-HD systems simultaneously Easily connect to closed-loop control systems or local alarms Benefits Minimize edge curl and lay flat issues with 100% real-time inspection of moisture, coat weight, thickness, and temperature of converting lines Decrease manual start-up times by 20%, eliminating the need for time-consuming lab testing and adjustments Each system can be customized to the width of the web, along with the ability to position the NIR sensor wherever it is needed

A Simple On-Line Web Scanner for Fewer Products & Zones

The Guardian-HD Basic Web Profile Analyzer is a single-scanner system to measure moisture, coat weight, and temperature (optional) for all paper, film, and web-converting processes.

  • Entry-level functionality for operators to run simple scans on multiple constituents
  • Record data across 16 total measurement zones with up to 50 different recipes (products)
  • Pre-programmed software with specific calibrations
  • Reduce start-up times and waste by instantly identifying production inefficiencies
  • Limit instances of edge curl and lay flat issues
  • 5.7” touch-screen display
  • Optional Ethernet IP, Modbus TCP/IP interface, or OPC server
  • Rugged, sealed industrial frame and linear actuator withstands hot and humid environments

Features

  • Easy calibration, operation, and standardization
  • Rugged, sealed industrial frame and linear actuator withstands hot and humid environments common with paper and converting processes
  • Automatic edge detection senses roll width to streamline set-up processes, and realigns to accommodate web drift
  • Configurations available to monitor and control multiple Guardian-HD systems simultaneously
  • Easily connect to closed-loop control systems or local alarms

Benefits

  • Minimize edge curl and lay flat issues with 100% real-time inspection of moisture, coat weight, thickness, and temperature of converting lines
  • Decrease manual start-up times by 20%, eliminating the need for time-consuming lab testing and adjustments
  • Each system can be customized to the width of the web, along with the ability to position the NIR sensor wherever it is needed
Supplier's Site Datasheet
Elite Web Profiler - Guardian-HD - KPM Analytics
Westborough, MA, United States
Elite Web Profiler
Guardian-HD
Elite Web Profiler Guardian-HD
Product Overview The Guardian-HD Elite Web Profile Analyzer is a single- or multiple-scanner operation to measure moisture, coat weight, and temperature (optional) for all paper, film, and web-converting processes. It is our most advanced Guardian-HD configuration best suited for large operations, featuring a pre-installed proprietary Windows®-based ViewerSuite software that allows for advanced roll reporting and raw data-logging capabilities for traceability and audits. The Guardian-HD Elite features a Near Infrared (NIR) sensor that connects to a traversing frame that continually scans material across the width of the web for real-time analysis of important quality parameters. Complete roll recording including measurement value, date, time, length, product name, and others Web scan average and individual zone measurements (100 total measurement zones), and up to 100 different recipe codes (materials) Automatic sync of roll reports to a local network Reduce start-up times and waste by instantly identifying production inefficiencies Limit instances of edge curl and lay flat issues Designated lane and machine direction measurements and trending Optional Ethernet IP, Modbus TCP/IP interface, or OPC server 19” graphical touch-screen display with optional enclosure and pedestal Features Easy calibration, operation, and standardization Rugged, sealed industrial frame and linear actuator withstands hot and humid environments common with paper and converting processes Automatic edge detection senses roll width to streamline set-up processes, and realigns to accommodate web drift Configurations available to monitor and control multiple Guardian-HD systems simultaneously Easily connect to closed-loop control systems or local alarms Benefits Minimize edge curl and lay flat issues with 100% real-time inspection of moisture, coat weight, thickness, and temperature of converting lines Decrease manual start-up times by 20%, eliminating the need for time-consuming lab testing and adjustments Each system can be customized to the width of the web, along with the ability to position the NIR sensor wherever it is needed

Product Overview

The Guardian-HD Elite Web Profile Analyzer is a single- or multiple-scanner operation to measure moisture, coat weight, and temperature (optional) for all paper, film, and web-converting processes. It is our most advanced Guardian-HD configuration best suited for large operations, featuring a pre-installed proprietary Windows®-based ViewerSuite software that allows for advanced roll reporting and raw data-logging capabilities for traceability and audits.

The Guardian-HD Elite features a Near Infrared (NIR) sensor that connects to a traversing frame that continually scans material across the width of the web for real-time analysis of important quality parameters.

  • Complete roll recording including measurement value, date, time, length, product name, and others
  • Web scan average and individual zone measurements (100 total measurement zones), and up to 100 different recipe codes (materials)
  • Automatic sync of roll reports to a local network
  • Reduce start-up times and waste by instantly identifying production inefficiencies
  • Limit instances of edge curl and lay flat issues
  • Designated lane and machine direction measurements and trending
  • Optional Ethernet IP, Modbus TCP/IP interface, or OPC server
  • 19” graphical touch-screen display with optional enclosure and pedestal

Features

  • Easy calibration, operation, and standardization
  • Rugged, sealed industrial frame and linear actuator withstands hot and humid environments common with paper and converting processes
  • Automatic edge detection senses roll width to streamline set-up processes, and realigns to accommodate web drift
  • Configurations available to monitor and control multiple Guardian-HD systems simultaneously
  • Easily connect to closed-loop control systems or local alarms

Benefits

  • Minimize edge curl and lay flat issues with 100% real-time inspection of moisture, coat weight, thickness, and temperature of converting lines
  • Decrease manual start-up times by 20%, eliminating the need for time-consuming lab testing and adjustments
  • Each system can be customized to the width of the web, along with the ability to position the NIR sensor wherever it is needed
Supplier's Site Datasheet
Essential Web Profiler - Guardian-HD - KPM Analytics
Westborough, MA, United States
Essential Web Profiler
Guardian-HD
Essential Web Profiler Guardian-HD
The Guardian-HD Essential Web Profile Analyzer is a single-scanner operation to measure moisture, coat weight, and temperature (optional) for all paper, film, and web-converting processes. It features a Near Infrared (NIR) sensor that connects to a traversing frame that continually scans material across the width of the web for real-time analysis of important quality parameters. Advanced functionality for operators to scan multiple constituents Reduce start-up times and waste by instantly identifying production inefficiencies Record data cross 50 total measurement zones with up to 100 different recipes (products) Limit instances of edge curl and lay flat issues Lane (move and park) feature allows operator to focus the NIR scanner on specific regions of the web Optional Ethernet IP, Modbus TCP/IP interface, or OPC server 12” graphical touch-screen display Features Easy calibration, operation, and standardization Rugged, sealed industrial frame and linear actuator withstands hot and humid environments common with paper and converting processes Automatic edge detection senses roll width to streamline set-up processes, and realigns to accommodate web drift Configurations available to monitor and control multiple Guardian-HD systems simultaneously Easily connect to closed-loop control systems or local alarms Benefits Minimize edge curl and lay flat issues with 100% real-time inspection of moisture, coat weight, thickness, and temperature of converting lines Decrease manual start-up times by 20%, eliminating the need for time-consuming lab testing and adjustments Each system can be customized to the width of the web, along with the ability to position the NIR sensor wherever it is needed

The Guardian-HD Essential Web Profile Analyzer is a single-scanner operation to measure moisture, coat weight, and temperature (optional) for all paper, film, and web-converting processes. It features a Near Infrared (NIR) sensor that connects to a traversing frame that continually scans material across the width of the web for real-time analysis of important quality parameters.

  • Advanced functionality for operators to scan multiple constituents
  • Reduce start-up times and waste by instantly identifying production inefficiencies
  • Record data cross 50 total measurement zones with up to 100 different recipes (products)
  • Limit instances of edge curl and lay flat issues
  • Lane (move and park) feature allows operator to focus the NIR scanner on specific regions of the web
  • Optional Ethernet IP, Modbus TCP/IP interface, or OPC server
  • 12” graphical touch-screen display

Features

  • Easy calibration, operation, and standardization
  • Rugged, sealed industrial frame and linear actuator withstands hot and humid environments common with paper and converting processes
  • Automatic edge detection senses roll width to streamline set-up processes, and realigns to accommodate web drift
  • Configurations available to monitor and control multiple Guardian-HD systems simultaneously
  • Easily connect to closed-loop control systems or local alarms

Benefits

  • Minimize edge curl and lay flat issues with 100% real-time inspection of moisture, coat weight, thickness, and temperature of converting lines
  • Decrease manual start-up times by 20%, eliminating the need for time-consuming lab testing and adjustments
  • Each system can be customized to the width of the web, along with the ability to position the NIR sensor wherever it is needed
Supplier's Site Datasheet

Technical Specifications

  KPM Analytics
Product Category Moisture Meters
Product Number Guardian-HD
Product Name Basic Web Profiler
Technology Infrared
Application Moisture / Water Content in Powder / Solids
Features Datalogger
Variables Measured Moisture Content
Form Factor Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Planar humidity module HYT 271 for harsh conditions - HYT271 MK33 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Hygrometers - 2883537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity
Form Factor Thermohygrometer
Relative Humidity Range 100 %
View Details
Humidity, Moisture Sensors - 2330-LDH112-ND - DigiKey
Specs
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 185 F (-40 to 85 C)
View Details