KPM Analytics Grain & Flour Analyzer AgriCheck Plus

Description
High-Precision Transmission & Reflectance NIR Instrument The Bruins Instruments AgriCheck Plus is designed to measure all kinds of whole grain and oilseeds such as wheat, durum, barley, corn, soybeans, brown rice, milled rice, rough rice, oats, rye, triticale, sorghum, and others. Unlike other AgriCheck models, the AgriCheck Plus also has a reflectance cell, which is the best sampling mode to analyze ground products or pastes. This combination of transmission and reflectance measurement channels makes AgriCheck Plus the industry’s most unique and versatile NIR instrument dedicated to the analysis of whole grains and their derivatives. The AgriCheck Plus is easy to use and the operator simply fills the funnel with grain or uses the reflectance plate to place ground or paste samples, and runs the test from the touchscreen. These tests provide critical quality data for ingredients and grab samples and ensure quality targets are being met. Features High precision, linear monochromator provides reliable measurements Intuitive software and a large touchscreen makes the analyzer easy to use Optional Test Weight module determines the specific weight of the grain Benefits High accuracy and trusted results allow for quick adoption of the instrument Intuitive and easy to use means less time training staff to use the analyzer Global calibrations for major quality parameters allow plug & play operation for a wide variety of grains Proven monochromator design with decades of success across thousands of installations worldwide
Datasheet
Description
High-Precision Transmission & Reflectance NIR Instrument The Bruins Instruments AgriCheck Plus is designed to measure all kinds of whole grain and oilseeds such as wheat, durum, barley, corn, soybeans, brown rice, milled rice, rough rice, oats, rye, triticale, sorghum, and others. Unlike other AgriCheck models, the AgriCheck Plus also has a reflectance cell, which is the best sampling mode to analyze ground products or pastes. This combination of transmission and reflectance measurement channels makes AgriCheck Plus the industry’s most unique and versatile NIR instrument dedicated to the analysis of whole grains and their derivatives. The AgriCheck Plus is easy to use and the operator simply fills the funnel with grain or uses the reflectance plate to place ground or paste samples, and runs the test from the touchscreen. These tests provide critical quality data for ingredients and grab samples and ensure quality targets are being met. Features High precision, linear monochromator provides reliable measurements Intuitive software and a large touchscreen makes the analyzer easy to use Optional Test Weight module determines the specific weight of the grain Benefits High accuracy and trusted results allow for quick adoption of the instrument Intuitive and easy to use means less time training staff to use the analyzer Global calibrations for major quality parameters allow plug & play operation for a wide variety of grains Proven monochromator design with decades of success across thousands of installations worldwide
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grain & Flour Analyzer - AgriCheck Plus - KPM Analytics
Westborough, MA, United States
Grain & Flour Analyzer
AgriCheck Plus
Grain & Flour Analyzer AgriCheck Plus
High-Precision Transmission & Reflectance NIR Instrument The Bruins Instruments AgriCheck Plus is designed to measure all kinds of whole grain and oilseeds such as wheat, durum, barley, corn, soybeans, brown rice, milled rice, rough rice, oats, rye, triticale, sorghum, and others. Unlike other AgriCheck models, the AgriCheck Plus also has a reflectance cell, which is the best sampling mode to analyze ground products or pastes. This combination of transmission and reflectance measurement channels makes AgriCheck Plus the industry’s most unique and versatile NIR instrument dedicated to the analysis of whole grains and their derivatives. The AgriCheck Plus is easy to use and the operator simply fills the funnel with grain or uses the reflectance plate to place ground or paste samples, and runs the test from the touchscreen. These tests provide critical quality data for ingredients and grab samples and ensure quality targets are being met. Features High precision, linear monochromator provides reliable measurements Intuitive software and a large touchscreen makes the analyzer easy to use Optional Test Weight module determines the specific weight of the grain Benefits High accuracy and trusted results allow for quick adoption of the instrument Intuitive and easy to use means less time training staff to use the analyzer Global calibrations for major quality parameters allow plug & play operation for a wide variety of grains Proven monochromator design with decades of success across thousands of installations worldwide

High-Precision Transmission & Reflectance NIR Instrument

The Bruins Instruments AgriCheck Plus is designed to measure all kinds of whole grain and oilseeds such as wheat, durum, barley, corn, soybeans, brown rice, milled rice, rough rice, oats, rye, triticale, sorghum, and others. Unlike other AgriCheck models, the AgriCheck Plus also has a reflectance cell, which is the best sampling mode to analyze ground products or pastes.

This combination of transmission and reflectance measurement channels makes AgriCheck Plus the industry’s most unique and versatile NIR instrument dedicated to the analysis of whole grains and their derivatives.

The AgriCheck Plus is easy to use and the operator simply fills the funnel with grain or uses the reflectance plate to place ground or paste samples, and runs the test from the touchscreen. These tests provide critical quality data for ingredients and grab samples and ensure quality targets are being met.

Features

  • High precision, linear monochromator provides reliable measurements
  • Intuitive software and a large touchscreen makes the analyzer easy to use
  • Optional Test Weight module determines the specific weight of the grain

Benefits

  • High accuracy and trusted results allow for quick adoption of the instrument
  • Intuitive and easy to use means less time training staff to use the analyzer
  • Global calibrations for major quality parameters allow plug & play operation for a wide variety of grains
  • Proven monochromator design with decades of success across thousands of installations worldwide
Supplier's Site Datasheet

Technical Specifications

  KPM Analytics
Product Category Property Testing Equipment
Product Number AgriCheck Plus
Product Name Grain & Flour Analyzer
Properties Analyzed Moisture, Oil
Unlock Full Specs
to access all available technical data

Similar Products

Manual Densometers - 4110N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Properties Analyzed Texture Analysis; Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
Mounting / Loading Options Process Line Mounted for Continuous Monitoring
View Details
Biodiesel Blend Analyzer - InfraCal 2 ATR-B - AMETEK Spectro Scientific
Specs
Methods, Technology & Standards ASTM D7371 and EN 14078
Test Media Fuel / Fuel Materials
Mounting / Loading Options Benchtop or Laboratory
View Details
Vapor Pressure Tester - AVP-30D - CANNON Instrument Company
CANNON Instrument Company
Specs
Properties Analyzed Vapor Pressure Test
Test Media Fuel / Fuel Materials
Mounting / Loading Options Benchtop or Laboratory
View Details
Oxygen Analyzer System - OxySense® Gen III 300 Series - MO2 Inc.
Specs
Methods, Technology & Standards Oxygen Transmission Rate Testing For Films Bottles And Finished Packages
Properties Analyzed GasPermeability
Test Media Packaging Materials
View Details