Korean Hroparts Electronics Co., Ltd. Pushbutton Switches K2-1157SP-C4SB-01

Description
6mm 3.1mm Round Button 50mA Standing paste 6.4mm SPST 100MΩ 100000 Times 250gf 12V SMD Tactile Switches ROHS
Description
6mm 3.1mm Round Button 50mA Standing paste 6.4mm SPST 100MΩ 100000 Times 250gf 12V SMD Tactile Switches ROHS

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - K2-1157SP-C4SB-01 - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
K2-1157SP-C4SB-01
Pushbutton Switches K2-1157SP-C4SB-01
6mm 3.1mm Round Button 50mA Standing paste 6.4mm SPST 100MΩ 100000 Times 250gf 12V SMD Tactile Switches ROHS

6mm 3.1mm Round Button 50mA Standing paste 6.4mm SPST 100MΩ 100000 Times 250gf 12V SMD Tactile Switches ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches
Product Number K2-1157SP-C4SB-01
Product Name Pushbutton Switches
Unlock Full Specs
to access all available technical data

Similar Products

Metal Switch, Switching Voltage up to 250 VAC - MSM LA - SCHURTER Inc
Specs
Features Has CE Certification; Illuminated Switch; RoHS
Max. Actuating Force 2.2 lbs (1.02 kg)
Max Current Rating 12 to 16 amps
View Details
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-HG2G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details