The Studer S30 universal cylindrical grinder is designed for the grinding of workpieces in individual and small series production operations. It is ideal in all sectors where medium-sized precision components are produced. It is very easy to operate and the machine can be reset within a very short time.
Features:
Distance between centres of 650 (25.6”) or 1000 mm (39.4”)
Turret wheelhead for external or internal grinding (optional)
Automatic grinding cycles for plunge and traverse grinding
Swivelling machine table
Machine base made of Granitan
Extensive range of accessories
Specifications:
Grinding length
26/40”
Center height
5/7/9”
Workpiece weight
286 lbs.
Swivel range wheelhead
0...+180°
Grinding wheel (std.)
Grinding wheel (option)
16” x 2.5”
20” x 3”
Spindle drive
7.5/10 hp
The Studer S30 universal cylindrical grinder is designed for the grinding of workpieces in individual and small series production operations. It is ideal in all sectors where medium-sized precision components are produced. It is very easy to operate and the machine can be reset within a very short time.
Features:
- Distance between centres of 650 (25.6”) or 1000 mm (39.4”)
- Turret wheelhead for external or internal grinding (optional)
- Automatic grinding cycles for plunge and traverse grinding
- Swivelling machine table
- Machine base made of Granitan
- Extensive range of accessories
Specifications:
| Grinding length | 26/40” |
| Center height | 5/7/9” |
| Workpiece weight | 286 lbs. |
| Swivel range wheelhead | 0...+180° |
| Grinding wheel (std.)
Grinding wheel (option) | 16” x 2.5”
20” x 3” |
| Spindle drive | 7.5/10 hp |