United Grinding Technologies Inc. Blohm Profimat MC

Description
The Blohm PROFIMAT MC and RT line of creepfeed grinders has been developed with the aim to meet the "LEAN APPROACH" concept. It represents with a width of only 2000 mm (79") an extremely compact and heavy duty production grinding machine for universal applications using the latest technology. The machine features the traveling column design and is available with stationary table (MC) and alternatively rotary indexing table (RT). Grinding spindle drives with a power up to 60 kW (81 HP) and a max. cutting speed of 170 m/s are suitable for conventional, CD- or IPD-creepfeed grinding or any CBN grinding methods. These features present an optimum solution for your grinding tasks. The PROFIMAT MC and RT are available either with CNC Control SIEMENS SINUMERIK 810D, 840D or GE-FANUC 18i, including extensive operator guidance. Blohm provides with this future oriented machining concept innovative solutions for your production requirements. Specifications: MC407 MC607 MC610 MC607 VG X-axis column travel 28” 28” 40” 28” Y-axis wheel travel 22” 22” 22” 21” Z-axis column travel 12.8” 20.8” 20.8” 19.2” V-axis dresser (opt.) Stroke of dresser 5.2” 5.2” 5.2” 5.2” Table size (W x L) 16x28” 24x28” 24x40” 24x28” Wheel size 16 x 4 x 5.08 inch 20x8.8x5.08 Wheel size (opt.) 18 x 6.4 x 5.08 inch Spindle Drive Motor 36.6hp/1250rpm with Siemens CNC 34.6hp/1500rpm with GE Fanuc Option up to 80hp/1500rpm
Description
The Blohm PROFIMAT MC and RT line of creepfeed grinders has been developed with the aim to meet the "LEAN APPROACH" concept. It represents with a width of only 2000 mm (79") an extremely compact and heavy duty production grinding machine for universal applications using the latest technology. The machine features the traveling column design and is available with stationary table (MC) and alternatively rotary indexing table (RT). Grinding spindle drives with a power up to 60 kW (81 HP) and a max. cutting speed of 170 m/s are suitable for conventional, CD- or IPD-creepfeed grinding or any CBN grinding methods. These features present an optimum solution for your grinding tasks. The PROFIMAT MC and RT are available either with CNC Control SIEMENS SINUMERIK 810D, 840D or GE-FANUC 18i, including extensive operator guidance. Blohm provides with this future oriented machining concept innovative solutions for your production requirements. Specifications: MC407 MC607 MC610 MC607 VG X-axis column travel 28” 28” 40” 28” Y-axis wheel travel 22” 22” 22” 21” Z-axis column travel 12.8” 20.8” 20.8” 19.2” V-axis dresser (opt.) Stroke of dresser 5.2” 5.2” 5.2” 5.2” Table size (W x L) 16x28” 24x28” 24x40” 24x28” Wheel size 16 x 4 x 5.08 inch 20x8.8x5.08 Wheel size (opt.) 18 x 6.4 x 5.08 inch Spindle Drive Motor 36.6hp/1250rpm with Siemens CNC 34.6hp/1500rpm with GE Fanuc Option up to 80hp/1500rpm

Suppliers

Company
Product
Description
Supplier Links
The Blohm PROFIMAT MC and RT line of creepfeed grinders has been developed with the aim to meet the "LEAN APPROACH" concept. It represents with a width of only 2000 mm (79") an extremely compact and heavy duty production grinding machine for universal applications using the latest technology. The machine features the traveling column design and is available with stationary table (MC) and alternatively rotary indexing table (RT). Grinding spindle drives with a power up to 60 kW (81 HP) and a max. cutting speed of 170 m/s are suitable for conventional, CD- or IPD-creepfeed grinding or any CBN grinding methods. These features present an optimum solution for your grinding tasks. The PROFIMAT MC and RT are available either with CNC Control SIEMENS SINUMERIK 810D, 840D or GE-FANUC 18i, including extensive operator guidance. Blohm provides with this future oriented machining concept innovative solutions for your production requirements. Specifications: MC407 MC607 MC610 MC607 VG X-axis column travel 28” 28” 40” 28” Y-axis wheel travel 22” 22” 22” 21” Z-axis column travel 12.8” 20.8” 20.8” 19.2” V-axis dresser (opt.) Stroke of dresser 5.2” 5.2” 5.2” 5.2” Table size (W x L) 16x28” 24x28” 24x40” 24x28” Wheel size 16 x 4 x 5.08 inch 20x8.8x5.08 Wheel size (opt.) 18 x 6.4 x 5.08 inch Spindle Drive Motor 36.6hp/1250rpm with Siemens CNC 34.6hp/1500rpm with GE Fanuc Option up to 80hp/1500rpm

The Blohm PROFIMAT MC and RT line of creepfeed grinders has been developed with the aim to meet the "LEAN APPROACH" concept. It represents with a width of only 2000 mm (79") an extremely compact and heavy duty production grinding machine for universal applications using the latest technology.

The machine features the traveling column design and is available with stationary table (MC) and alternatively rotary indexing table (RT). Grinding spindle drives with a power up to 60 kW (81 HP) and a max. cutting speed of 170 m/s are suitable for conventional, CD- or IPD-creepfeed grinding or any CBN grinding methods. These features present an optimum solution for your grinding tasks.

The PROFIMAT MC and RT are available either with CNC Control SIEMENS SINUMERIK 810D, 840D or GE-FANUC 18i, including extensive operator guidance.

Blohm provides with this future oriented machining concept innovative solutions for your production requirements.

Specifications:

MC407

MC607

MC610

MC607 VG

X-axis column travel28”28”40”28”
Y-axis wheel travel22”22”22”21”
Z-axis column travel12.8”20.8”20.8”19.2”
V-axis dresser (opt.)
Stroke of dresser5.2”5.2”5.2”5.2”
Table size (W x L)16x28”24x28”24x40”24x28”
Wheel size16 x 4 x 5.08 inch20x8.8x5.08
Wheel size (opt.)18 x 6.4 x 5.08 inch
Spindle Drive Motor36.6hp/1250rpm with Siemens CNC
34.6hp/1500rpm with GE Fanuc
Option up to 80hp/1500rpm
Supplier's Site

Technical Specifications

  United Grinding Technologies Inc.
Product Category Grinders and Grinding Machines
Product Number Profimat MC
Product Name Blohm
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Scribe Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 665246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2800 to 7000 rpm
View Details
Spectrum System 1000® - SS-1000 - LECO Corporation
Specs
Type Grinder; Surface
Mounting Bench / Pedestal
Applications / Materials Abraded Metal; Metallographic or Spectrographic Applications
View Details
Thread Making - GS:TI Internal Thread Grinder - Drake Manufacturing, Inc.
Specs
Type Grinder
View Details